Amphenol Sine Systems Rcpt Housing, 2Pos, Thermoplastic, Grey; Product Range Amphenol Sine/tuchel ATP04-2P.

Description
RCPT HOUSING, 2POS, THERMOPLASTIC, GREY; Product Range:ATHD Series™; Gender:Receptacle; No. of Positions:2Positions ; For Use With:ATP Series Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67 RoHS Compliant: Yes
Datasheet
Description
RCPT HOUSING, 2POS, THERMOPLASTIC, GREY; Product Range:ATHD Series™; Gender:Receptacle; No. of Positions:2Positions ; For Use With:ATP Series Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rcpt Housing, 2Pos, Thermoplastic, Grey; Product Range Amphenol Sine/tuchel - 27AC0589 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Housing, 2Pos, Thermoplastic, Grey; Product Range Amphenol Sine/tuchel
27AC0589
Rcpt Housing, 2Pos, Thermoplastic, Grey; Product Range Amphenol Sine/tuchel 27AC0589
RCPT HOUSING, 2POS, THERMOPLASTIC, GREY; Product Range:ATHD Series™; Gender:Receptacle; No. of Positions:2Positions ; For Use With:ATP Series Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67 RoHS Compliant: Yes

RCPT HOUSING, 2POS, THERMOPLASTIC, GREY; Product Range:ATHD Series™; Gender:Receptacle; No. of Positions:2Positions; For Use With:ATP Series Contacts; Connector Body Material:Thermoplastic Body; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 27AC0589
Product Name Rcpt Housing, 2Pos, Thermoplastic, Grey; Product Range Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
0.625
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 45 mm (1.77 inch)
Bearing Bore / Ring O.D. 1.57 inch (40 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details