Amphenol Sine Systems Automotive Housing, Rcpt, 2Pos, 7.5A; Product Range Amphenol Sine/tuchel ATMH04-2PC

Description
AUTOMOTIVE HOUSING, RCPT, 2POS, 7.5A; Product Range:ATMH Series; Gender:Receptacle; No. of Positions:2Positions ; For Use With:Amphenol ATMH Series Pin Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP68, IP69K RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, RCPT, 2POS, 7.5A; Product Range:ATMH Series; Gender:Receptacle; No. of Positions:2Positions ; For Use With:Amphenol ATMH Series Pin Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP68, IP69K RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Rcpt, 2Pos, 7.5A; Product Range Amphenol Sine/tuchel - 57AK7464 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Rcpt, 2Pos, 7.5A; Product Range Amphenol Sine/tuchel
57AK7464
Automotive Housing, Rcpt, 2Pos, 7.5A; Product Range Amphenol Sine/tuchel 57AK7464
AUTOMOTIVE HOUSING, RCPT, 2POS, 7.5A; Product Range:ATMH Series; Gender:Receptacle; No. of Positions:2Positions ; For Use With:Amphenol ATMH Series Pin Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP68, IP69K RoHS Compliant: Yes

AUTOMOTIVE HOUSING, RCPT, 2POS, 7.5A; Product Range:ATMH Series; Gender:Receptacle; No. of Positions:2Positions; For Use With:Amphenol ATMH Series Pin Contacts; Connector Body Material:Thermoplastic Body; IP Rating:IP68, IP69K RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 57AK7464
Product Name Automotive Housing, Rcpt, 2Pos, 7.5A; Product Range Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 19 mm (0.7480 inch)
Bearing Bore / Ring O.D. 0.5906 inch (15 mm)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details