Amphenol Sine Systems Amphenol Sine Systems ATMH04-2PB, 2-Way ATMH Connector Receptacle, Key B, DTMH04-2PB Compatible ATMH04-2PB

Description
Amphenol Sine Systems ATMH Series connectors, an extension of the ATM Series, are an IP68/69K rated (mated condition), high-performance, cost-effective solution designed for smaller AWG applications, and ideally suited for under the hood applications where higher temperatures are required. While standard ATM Series connectors have an operating temperature range of -55°C to 125°C, the ATMH Series has an increased operating temperature range of -55°C to 150°C. All of the ATMH Series connectors have been developed to be compatible with other existing standard products industry-wide. Amphenol Sine Systems ATMH04-2PB 2-Way ATMH Connector Plug Category: Amphenol ATM Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # DTMH04-2PB Series: ATMH # of Pins: 2 Gauge 22-16 Ga. Accepts Size 20 Contacts RoHs compliant Temp. Range: 302°F (150°C) to -67°F (-55°C) Meets or exceeds 1500VDC High-performance, cost effective alternative to Deutsch DTM connectors Similar design and strength to Amphenol AT (Deutsch DT), but smaller Gauge for space saving applications Integral latching system on connectors ensure definitive electrical and mechanical connection Thermoplastic, UV resistant connector housings Exceptional dielectric and mechanical properties Multi-sealing perimeter with internal and rear silicone Key Configuration: Key D Current Rating up to 7.5 Amps
Request a Quote Datasheet
Description
Amphenol Sine Systems ATMH Series connectors, an extension of the ATM Series, are an IP68/69K rated (mated condition), high-performance, cost-effective solution designed for smaller AWG applications, and ideally suited for under the hood applications where higher temperatures are required. While standard ATM Series connectors have an operating temperature range of -55°C to 125°C, the ATMH Series has an increased operating temperature range of -55°C to 150°C. All of the ATMH Series connectors have been developed to be compatible with other existing standard products industry-wide. Amphenol Sine Systems ATMH04-2PB 2-Way ATMH Connector Plug Category: Amphenol ATM Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # DTMH04-2PB Series: ATMH # of Pins: 2 Gauge 22-16 Ga. Accepts Size 20 Contacts RoHs compliant Temp. Range: 302°F (150°C) to -67°F (-55°C) Meets or exceeds 1500VDC High-performance, cost effective alternative to Deutsch DTM connectors Similar design and strength to Amphenol AT (Deutsch DT), but smaller Gauge for space saving applications Integral latching system on connectors ensure definitive electrical and mechanical connection Thermoplastic, UV resistant connector housings Exceptional dielectric and mechanical properties Multi-sealing perimeter with internal and rear silicone Key Configuration: Key D Current Rating up to 7.5 Amps
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol Sine Systems ATMH04-2PB, 2-Way ATMH Connector Receptacle, Key B, DTMH04-2PB Compatible - 39271 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems ATMH04-2PB, 2-Way ATMH Connector Receptacle, Key B, DTMH04-2PB Compatible
39271
Amphenol Sine Systems ATMH04-2PB, 2-Way ATMH Connector Receptacle, Key B, DTMH04-2PB Compatible 39271
Amphenol Sine Systems ATMH Series connectors, an extension of the ATM Series, are an IP68/69K rated (mated condition), high-performance, cost-effective solution designed for smaller AWG applications, and ideally suited for under the hood applications where higher temperatures are required. While standard ATM Series connectors have an operating temperature range of -55°C to 125°C, the ATMH Series has an increased operating temperature range of -55°C to 150°C. All of the ATMH Series connectors have been developed to be compatible with other existing standard products industry-wide. Amphenol Sine Systems ATMH04-2PB 2-Way ATMH Connector Plug Category: Amphenol ATM Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # DTMH04-2PB Series: ATMH # of Pins: 2 Gauge 22-16 Ga. Accepts Size 20 Contacts RoHs compliant Temp. Range: 302°F (150°C) to -67°F (-55°C) Meets or exceeds 1500VDC High-performance, cost effective alternative to Deutsch DTM connectors Similar design and strength to Amphenol AT (Deutsch DT), but smaller Gauge for space saving applications Integral latching system on connectors ensure definitive electrical and mechanical connection Thermoplastic, UV resistant connector housings Exceptional dielectric and mechanical properties Multi-sealing perimeter with internal and rear silicone Key Configuration: Key D Current Rating up to 7.5 Amps

Amphenol Sine Systems ATMH Series connectors, an extension of the ATM Series, are an IP68/69K rated (mated condition), high-performance, cost-effective solution designed for smaller AWG applications, and ideally suited for under the hood applications where higher temperatures are required. While standard ATM Series connectors have an operating temperature range of -55°C to 125°C, the ATMH Series has an increased operating temperature range of -55°C to 150°C. All of the ATMH Series connectors have been developed to be compatible with other existing standard products industry-wide.

  • Amphenol Sine Systems ATMH04-2PB 2-Way ATMH Connector Plug
  • Category: Amphenol ATM Connectors
  • Manufacturer: Amphenol Sine Systems
  • Deutsch Part # DTMH04-2PB
  • Series: ATMH
  • # of Pins: 2
  • Gauge 22-16 Ga.
  • Accepts Size 20 Contacts
  • RoHs compliant
  • Temp. Range: 302°F (150°C) to -67°F (-55°C)
  • Meets or exceeds 1500VDC
  • High-performance, cost effective alternative to Deutsch DTM connectors
  • Similar design and strength to Amphenol AT (Deutsch DT), but smaller Gauge for space saving applications
  • Integral latching system on connectors ensure definitive electrical and mechanical connection
  • Thermoplastic, UV resistant connector housings
  • Exceptional dielectric and mechanical properties
  • Multi-sealing perimeter with internal and rear silicone
  • Key Configuration: Key D
  • Current Rating up to 7.5 Amps
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Power Connectors
Product Number 39271
Product Name Amphenol Sine Systems ATMH04-2PB, 2-Way ATMH Connector Receptacle, Key B, DTMH04-2PB Compatible
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 740W-A-02-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration NEMA; Other
Mounting Style Outlet Box
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300002 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
16A/250V White Israeli Socket - 88010581 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; SI 32
View Details
DC POWER JACK PIN F2.0MM VERTICAL - 80204-013DL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details