Amphenol Sine Systems Rectangular Connector Accessories ATM06-4S-CAP

Description
Connector Cap (Cover), Dust For ATM Series Plugs
Request a Quote Datasheet
Description
Connector Cap (Cover), Dust For ATM Series Plugs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Accessories - 889-ATM06-4S-CAP-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
889-ATM06-4S-CAP-ND
Rectangular Connector Accessories 889-ATM06-4S-CAP-ND
Connector Cap (Cover), Dust For ATM Series Plugs

Connector Cap (Cover), Dust For ATM Series Plugs

Buy Now Datasheet
Amphenol Sine Systems ATM06-4S-CAP 4-Way Connector Plug, ATM Dust Cap, Gray - 40138 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems ATM06-4S-CAP 4-Way Connector Plug, ATM Dust Cap, Gray
40138
Amphenol Sine Systems ATM06-4S-CAP 4-Way Connector Plug, ATM Dust Cap, Gray 40138
Amhenol Sine Systems A Series™ Caps are a low-cost alternative to using standard connectors with sealing plugs and provide an optional protective covering for harsh environmental and industrial applications. All caps are IP68 rated (1 m of water for 24 hours). Amphenol Sine Systems ATM06-4S-CAP 4-Way Connector Plug Category: Amphenol ATM Series™ Connectors Manufacturer: Amphenol Sine Systems Series: ATM Number of Pins: 4 Operating Temperature Range: -67°F (-55°C) to 257°F (125°C) Meets or exceeds 1500VDC High-performance, cost effective alternative to Deutsch DTM connectors Integral latching system on connectors ensure definitive electrical and mechanical connection Thermoplastic, UV resistant connector housings Exceptional dielectric and mechanical properties Multi-sealing perimeter with internal and rear silicone Ingress Protection Rating: IP68 (in mated condition) Silicone elastomer seals on plug and receptacle connector housings Mating Connector: 38625

Amhenol Sine Systems A Series™ Caps are a low-cost alternative to using standard connectors with sealing plugs and provide an optional protective covering for harsh environmental and industrial applications. All caps are IP68 rated (1 m of water for 24 hours).

  • Amphenol Sine Systems ATM06-4S-CAP 4-Way Connector Plug
  • Category: Amphenol ATM Series™ Connectors
  • Manufacturer: Amphenol Sine Systems
  • Series: ATM
  • Number of Pins: 4
  • Operating Temperature Range: -67°F (-55°C) to 257°F (125°C)
  • Meets or exceeds 1500VDC
  • High-performance, cost effective alternative to Deutsch DTM connectors
  • Integral latching system on connectors ensure definitive electrical and mechanical connection
  • Thermoplastic, UV resistant connector housings
  • Exceptional dielectric and mechanical properties
  • Multi-sealing perimeter with internal and rear silicone
  • Ingress Protection Rating: IP68 (in mated condition)
  • Silicone elastomer seals on plug and receptacle connector housings
  • Mating Connector: 38625
Supplier's Site Datasheet
Swedesboro, NJ, United States
Automotive Connectors
ATM06-4S-CAP
Automotive Connectors ATM06-4S-CAP
Dust Cap for 4 Position plug grey

Dust Cap for 4 Position plug grey

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now

Technical Specifications

  DigiKey Waytek, Inc. Powell Electronics, Inc. Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-ATM06-4S-CAP-ND 40138 ATM06-4S-CAP ATM06-4S-CAP
Product Name Rectangular Connector Accessories Amphenol Sine Systems ATM06-4S-CAP 4-Way Connector Plug, ATM Dust Cap, Gray Automotive Connectors
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Yellow - 5603 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
NETBridge+™ - NTHBR11A161USR - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Automotive Connector
Geometry Right Angle
View Details
2 suppliers
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details