NETBridge+® Automotive Ethernet Connector System is a right-angle, sealed, 1x1 port connector designed for automotive Ethernet applications supporting 100BASE-T1 and 1000BASE-T1 data rates. It features a high-temperature thermoplastic housing, copper alloy contacts, and a maximum mating force of 75N with a minimum withdrawal force of 1N. The connector is rated for a temperature range of -40°C to +100°C, withstands 500VAC dielectric voltage, and carries a contact current rating of 3A. It is USCAR-2 compliant, IATF production compliant, RoHS, REACH/SVHC, and low-halogen certified. The connector includes Connector Position Assurance (CPA) and a board lock mechanism.
NETBridge+™, NETbridge+ Connector, 1x1, Right Angle, Surface Seal, DIP Type, A code, Amphenol is one of the leading manufacturers of Automotive Ethernet connector. Contact us today for more details of NETbridge+, Part number NTHBR11A161USR
NETBRIDGE+ CONNECTOR, 1X1, RA, S
NETBRIDGE+ CONNECTOR, 1X1, RA, S
NETBRIDGE+ CONNECTOR, 1X1, RA, S
| Amphenol Communications Solutions | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | NTHBR11A161USR | 664-NTHBR11A161USRTR-ND |
| Product Name | NETBridge+™ | Headers, Male Pins |
| Connector Type | Automotive Connector | Header Connector; Header |