Amphenol Sine Systems Amphenol Sine Systems ATHP062A25EL-S2, 2-Way ATHP Mini EMC Plug With High Voltage Interlock Loop, Keyed A (Cable Diameter 4.8-5.8 mm) ATHP062S25EL-S2

Description
2 Pos Plug Socket HVIL EMC Shielding
Request a Quote Datasheet
Description
2 Pos Plug Socket HVIL EMC Shielding
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ATHP062S25EL-S2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
2 Pos Plug Socket HVIL EMC Shielding

2 Pos Plug Socket HVIL EMC Shielding

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Swedesboro, NJ, United States
2 Position EMC Plug with High Voltage In

2 Position EMC Plug with High Voltage In

Buy Now
Amphenol Sine Systems ATHP062A25EL-S2, 2-Way ATHP Mini EMC Plug With High Voltage Interlock Loop, Keyed A (Cable Diameter 4.8-5.8 mm) - 39391 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems ATHP062A25EL-S2, 2-Way ATHP Mini EMC Plug With High Voltage Interlock Loop, Keyed A (Cable Diameter 4.8-5.8 mm)
39391
Amphenol Sine Systems ATHP062A25EL-S2, 2-Way ATHP Mini EMC Plug With High Voltage Interlock Loop, Keyed A (Cable Diameter 4.8-5.8 mm) 39391
The MagnaMate™ ATHP Series is a rugged thermoplastic power connector series featuring high-performance RADSOK® contact technology. Designed for various “xEV” applications, MagnaMate is IP67-rated (mated) and available in single or two-pole housings with rated current from 20A to 180A. MagnaMate includes optional integrated HVIL safety features and EMI shielding protection which can withstand temperatures ranging from -40°F (-40°C) to 266°F (130°C). Amphenol Sine Systems ATHP042P25EL, 2-Way ATHP Mini Receptacle Category: Amphenol MagnaMate ATHP Connectors Manufacturer: Amphenol Sine Systems Electromagnetic Interference shielding (EMI) for noise immunity (optional) High Voltage Interlock Loop (HVIL) safety feature (optional) Features Amphenol’s advanced RADSOK contact technology Compact, quick locking and press-to-release design Current Capacity up to 35 Amps for 6.0 mm2 Current Capacity up to 25 Amps for 4.0 mm2 Current Capacity up to 20 Amps for 2.5mm2 Voltage Rating: 1000V AC/DC Temperature Range: -40°F (-40°C) to 266°F (130°C) Ingress Protection: IP67 (in mated form) Color: Orange Modifications: Key Coded A with EMC Shielding A compact, low-profile two-pole thermoplastic power connector which features four (4) keying options for multi polarization. Designed to withstand the extreme conditions of the trucking, agricultural, mining, construction, and marine industries. Potential Applications: Power converters, hybrid electric vehicles, heavy equipment electrification, 2 and 3-phase motors, starter generators, process control/automation

The MagnaMate™ ATHP Series is a rugged thermoplastic power connector series featuring high-performance RADSOK® contact technology. Designed for various “xEV” applications, MagnaMate is IP67-rated (mated) and available in single or two-pole housings with rated current from 20A to 180A. MagnaMate includes optional integrated HVIL safety features and EMI shielding protection which can withstand temperatures ranging from -40°F (-40°C) to 266°F (130°C).

  • Amphenol Sine Systems ATHP042P25EL, 2-Way ATHP Mini Receptacle
  • Category: Amphenol MagnaMate ATHP Connectors
  • Manufacturer: Amphenol Sine Systems
  • Electromagnetic Interference shielding (EMI) for noise immunity (optional)
  • High Voltage Interlock Loop (HVIL) safety feature (optional)
  • Features Amphenol’s advanced RADSOK contact technology
  • Compact, quick locking and press-to-release design
  • Current Capacity up to 35 Amps for 6.0 mm2
  • Current Capacity up to 25 Amps for 4.0 mm2
  • Current Capacity up to 20 Amps for 2.5mm2
  • Voltage Rating: 1000V AC/DC
  • Temperature Range: -40°F (-40°C) to 266°F (130°C)
  • Ingress Protection: IP67 (in mated form)
  • Color: Orange
  • Modifications: Key Coded A with EMC Shielding
  • A compact, low-profile two-pole thermoplastic power connector which features four (4) keying options for multi polarization. Designed to withstand the extreme conditions of the trucking, agricultural, mining, construction, and marine industries.
  • Potential Applications: Power converters, hybrid electric vehicles, heavy equipment electrification, 2 and 3-phase motors, starter generators, process control/automation
Supplier's Site Datasheet
Free Hanging, Panel Mount - 889-2883-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
889-2883-ND
Free Hanging, Panel Mount 889-2883-ND
2 (Power) Position Rectangular Plug Connector Tin

2 (Power) Position Rectangular Plug Connector Tin

Buy Now Datasheet
Automotive Conn, Plug, 2Pos, 37; Product Range Amphenol Sine/tuchel - 78AC5921 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, Plug, 2Pos, 37; Product Range Amphenol Sine/tuchel
78AC5921
Automotive Conn, Plug, 2Pos, 37; Product Range Amphenol Sine/tuchel 78AC5921
AUTOMOTIVE CONN, PLUG, 2POS, 37; Product Range:ATHP Series; Automotive Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Socket; Connector Body Material:Thermoplast ic Body; IP Rating:IP67 RoHS Compliant: Yes

AUTOMOTIVE CONN, PLUG, 2POS, 37; Product Range:ATHP Series; Automotive Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Socket; Connector Body Material:Thermoplastic Body; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Waytek, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ATHP062S25EL-S2 39391 889-2883-ND 78AC5921
Product Name Amphenol Sine Systems ATHP062A25EL-S2, 2-Way ATHP Mini EMC Plug With High Voltage Interlock Loop, Keyed A (Cable Diameter 4.8-5.8 mm) Free Hanging, Panel Mount Automotive Conn, Plug, 2Pos, 37; Product Range Amphenol Sine/tuchel
Connector Type Automotive Connector Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Connectors - 1797873 - RS Components, Ltd.
Specs
Connector Type Automotive Connector
Termination Solder Pin
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details