Amphenol Sine Systems Amphenol Sine Systems ATHP042P08EL16-50, 2-Way ATHP EMC Receptacle With High Voltage Interlock Loop, 180A, 50 mm² Power cable ATHP042P08EL16-50

Description
The MagnaMate™ ATHP Series is a rugged thermoplastic power connector series featuring high-performance RADSOK® contact technology. Designed for various “xEV” applications, MagnaMate is IP67-rated (mated) and available in single or two-pole housings with rated current from 20A to 180A. MagnaMate includes optional integrated HVIL safety features and EMI shielding protection which can withstand temperatures ranging from -40°F (-40°C) to 266°F (130°C). Amphenol Sine Systems ATHP042P08EL16-50, 2-Way ATHP EMC Receptacle Category: Amphenol MagnaMate ATHP Connectors Manufacturer: Amphenol Sine Systems Electromagnetic Interference shielding (EMI) for noise immunity (optional) High Voltage Interlock Loop (HVIL) safety feature (optional) Features Amphenol’s advanced RADSOK contact technology Compact, quick locking and press-to-release design Current Capacity up to 180A with 50 mm² wire for power Current Capacity up to 13A with Size 16 contacts for signal Accepts Contact: Size 8 mm power contacts Accepts Contact: Size 16 signal contacts Modifications: EMC shielding Voltage Rating: 1000V AC/DC Temperature Range: -40°F (-40°C) to 266°F (130°C) Ingress Protection: IP67 (in mated form) Color: Orange Designed to withstand the extreme conditions of the trucking, agricultural, mining, construction, and marine industries Potential Applications: Inverters, power electric box, junction box, xEV battery
Request a Quote Datasheet
Description
The MagnaMate™ ATHP Series is a rugged thermoplastic power connector series featuring high-performance RADSOK® contact technology. Designed for various “xEV” applications, MagnaMate is IP67-rated (mated) and available in single or two-pole housings with rated current from 20A to 180A. MagnaMate includes optional integrated HVIL safety features and EMI shielding protection which can withstand temperatures ranging from -40°F (-40°C) to 266°F (130°C). Amphenol Sine Systems ATHP042P08EL16-50, 2-Way ATHP EMC Receptacle Category: Amphenol MagnaMate ATHP Connectors Manufacturer: Amphenol Sine Systems Electromagnetic Interference shielding (EMI) for noise immunity (optional) High Voltage Interlock Loop (HVIL) safety feature (optional) Features Amphenol’s advanced RADSOK contact technology Compact, quick locking and press-to-release design Current Capacity up to 180A with 50 mm² wire for power Current Capacity up to 13A with Size 16 contacts for signal Accepts Contact: Size 8 mm power contacts Accepts Contact: Size 16 signal contacts Modifications: EMC shielding Voltage Rating: 1000V AC/DC Temperature Range: -40°F (-40°C) to 266°F (130°C) Ingress Protection: IP67 (in mated form) Color: Orange Designed to withstand the extreme conditions of the trucking, agricultural, mining, construction, and marine industries Potential Applications: Inverters, power electric box, junction box, xEV battery
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol Sine Systems ATHP042P08EL16-50, 2-Way ATHP EMC Receptacle With High Voltage Interlock Loop, 180A, 50 mm² Power cable - 39380 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems ATHP042P08EL16-50, 2-Way ATHP EMC Receptacle With High Voltage Interlock Loop, 180A, 50 mm² Power cable
39380
Amphenol Sine Systems ATHP042P08EL16-50, 2-Way ATHP EMC Receptacle With High Voltage Interlock Loop, 180A, 50 mm² Power cable 39380
The MagnaMate™ ATHP Series is a rugged thermoplastic power connector series featuring high-performance RADSOK® contact technology. Designed for various “xEV” applications, MagnaMate is IP67-rated (mated) and available in single or two-pole housings with rated current from 20A to 180A. MagnaMate includes optional integrated HVIL safety features and EMI shielding protection which can withstand temperatures ranging from -40°F (-40°C) to 266°F (130°C). Amphenol Sine Systems ATHP042P08EL16-50, 2-Way ATHP EMC Receptacle Category: Amphenol MagnaMate ATHP Connectors Manufacturer: Amphenol Sine Systems Electromagnetic Interference shielding (EMI) for noise immunity (optional) High Voltage Interlock Loop (HVIL) safety feature (optional) Features Amphenol’s advanced RADSOK contact technology Compact, quick locking and press-to-release design Current Capacity up to 180A with 50 mm² wire for power Current Capacity up to 13A with Size 16 contacts for signal Accepts Contact: Size 8 mm power contacts Accepts Contact: Size 16 signal contacts Modifications: EMC shielding Voltage Rating: 1000V AC/DC Temperature Range: -40°F (-40°C) to 266°F (130°C) Ingress Protection: IP67 (in mated form) Color: Orange Designed to withstand the extreme conditions of the trucking, agricultural, mining, construction, and marine industries Potential Applications: Inverters, power electric box, junction box, xEV battery

The MagnaMate™ ATHP Series is a rugged thermoplastic power connector series featuring high-performance RADSOK® contact technology. Designed for various “xEV” applications, MagnaMate is IP67-rated (mated) and available in single or two-pole housings with rated current from 20A to 180A. MagnaMate includes optional integrated HVIL safety features and EMI shielding protection which can withstand temperatures ranging from -40°F (-40°C) to 266°F (130°C).

  • Amphenol Sine Systems ATHP042P08EL16-50, 2-Way ATHP EMC Receptacle
  • Category: Amphenol MagnaMate ATHP Connectors
  • Manufacturer: Amphenol Sine Systems
  • Electromagnetic Interference shielding (EMI) for noise immunity (optional)
  • High Voltage Interlock Loop (HVIL) safety feature (optional)
  • Features Amphenol’s advanced RADSOK contact technology
  • Compact, quick locking and press-to-release design
  • Current Capacity up to 180A with 50 mm² wire for power
  • Current Capacity up to 13A with Size 16 contacts for signal
  • Accepts Contact: Size 8 mm power contacts
  • Accepts Contact: Size 16 signal contacts
  • Modifications: EMC shielding
  • Voltage Rating: 1000V AC/DC
  • Temperature Range: -40°F (-40°C) to 266°F (130°C)
  • Ingress Protection: IP67 (in mated form)
  • Color: Orange
  • Designed to withstand the extreme conditions of the trucking, agricultural, mining, construction, and marine industries
  • Potential Applications: Inverters, power electric box, junction box, xEV battery
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Power Connectors
Product Number 39380
Product Name Amphenol Sine Systems ATHP042P08EL16-50, 2-Way ATHP EMC Receptacle With High Voltage Interlock Loop, 180A, 50 mm² Power cable
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Connectors - 1254393 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
NEMA 5-20R Snap-in AC Power Outlet with IDC Terminals - 739W-X2/20 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
3 suppliers
IP67 Watertight Straight Receptacle - F42S05A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers