Amphenol Sine Systems Free Hanging, Panel Mount ATHP041P08NN-35

Description
1 Position Rectangular Receptacle Connector Silver 2 AWG
Request a Quote Datasheet
Description
1 Position Rectangular Receptacle Connector Silver 2 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 889-3478-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
889-3478-ND
Free Hanging, Panel Mount 889-3478-ND
1 Position Rectangular Receptacle Connector Silver 2 AWG

1 Position Rectangular Receptacle Connector Silver 2 AWG

Buy Now Datasheet
 - Amphenol Sine ATHP041P08NN-35 - PEI-Genesis
Philadelphia, PA, United States
ATHP041P08NN-35

ATHP041P08NN-35

Buy Now
Automotive Conn, Rcpt, 1Pos, 130A, 1Kv; Product Range Amphenol Sine/tuchel - 02AH0962 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, Rcpt, 1Pos, 130A, 1Kv; Product Range Amphenol Sine/tuchel
02AH0962
Automotive Conn, Rcpt, 1Pos, 130A, 1Kv; Product Range Amphenol Sine/tuchel 02AH0962
AUTOMOTIVE CONN, RCPT, 1POS, 130A, 1KV; Product Range:Magnamate™ ATHP Series; Automotive Connector Shell Style:Straight Receptacle; No. of Contacts:1Contacts; Automotive Contact Type:Crimp Pin; Contact Material:Copper Alloy RoHS Compliant: Yes

AUTOMOTIVE CONN, RCPT, 1POS, 130A, 1KV; Product Range:Magnamate™ ATHP Series; Automotive Connector Shell Style:Straight Receptacle; No. of Contacts:1Contacts; Automotive Contact Type:Crimp Pin; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-3478-ND Amphenol Sine ATHP041P08NN-35 02AH0962
Product Name Free Hanging, Panel Mount Automotive Conn, Rcpt, 1Pos, 130A, 1Kv; Product Range Amphenol Sine/tuchel
Mounting Panel Mount
Unlock Full Specs
to access all available technical data