Amphenol Sine Systems Circular Cable Assemblies ATHD06-1-8S-8G-M5

Description
CIRC CBL 1POS PLUG TO WIRE 16.4'
Request a Quote Datasheet
Description
CIRC CBL 1POS PLUG TO WIRE 16.4'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 889-ATHD06-1-8S-8G-M5-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
889-ATHD06-1-8S-8G-M5-ND
Circular Cable Assemblies 889-ATHD06-1-8S-8G-M5-ND
CIRC CBL 1POS PLUG TO WIRE 16.4'

CIRC CBL 1POS PLUG TO WIRE 16.4'

Buy Now Datasheet
Cable Assy, 1P Cir Plug-Free End, 16.4Ft; Connector To Connector Amphenol Sine/tuchel - 33AK8314 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 1P Cir Plug-Free End, 16.4Ft; Connector To Connector Amphenol Sine/tuchel
33AK8314
Cable Assy, 1P Cir Plug-Free End, 16.4Ft; Connector To Connector Amphenol Sine/tuchel 33AK8314
CABLE ASSY, 1P CIR PLUG-FREE END, 16.4FT; Connector to Connector:Circular Plug to Free End; No. of Positions:1Positions ; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:Black; Product Range:ATHD Series RoHS Compliant: Yes

CABLE ASSY, 1P CIR PLUG-FREE END, 16.4FT; Connector to Connector:Circular Plug to Free End; No. of Positions:1Positions; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:Black; Product Range:ATHD Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 889-ATHD06-1-8S-8G-M5-ND 33AK8314
Product Name Circular Cable Assemblies Cable Assy, 1P Cir Plug-Free End, 16.4Ft; Connector To Connector Amphenol Sine/tuchel
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

13+13 Pos. Male-Female DIL 28 AWG Cable Assembly, 600mm, no Latches - G125-MC22605L0-0600F - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
USB 2.0 A Male to USB 2.0 Micro B Male Up Angle, White color, 28/24AWG, 6FT Length - 3021085-06 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 6 ft (18.29 dm)
View Details
3 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details