Amphenol Sine Systems Amphenol Sine Systems ATHD04-1-8P, 1-Position ATHD Connector Receptacle, Contact Size 8 ATHD04-1-8P

Description
Amphenol Sine heavy-duty ATHD Series™ Connectors for size 12, 8 and 4 power contacts are sealed, single pole, in-line connection systems to replace splices and/or provide power wherever needed. These thermoplastic connectors are field installable and repairable and can thus replace expensive and unrepairable splices. The power connectors are ruggedized and designed for high-vibration applications in the heavy equipment and mining markets. Amphenol Sine Systems ATHD04-1-8P, 1 Position ATHD Connector Receptacle Category: Amphenol ATHD Series™ Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # DTHD04-1-8P Series: ATHD Number of Pins: 1 Size 8 contacts are rated to 60 Amps Designed for temperatures ranging from -67°F (-55°C) to 257°F (125°C) Operating voltage of 1000VAC Offered with clip slots for a variety of mounting solutions IP Rating: IP67 & IP69K (in mated condition) Intermatable with industry standard connectors Circular, thermoplastic housing
Request a Quote Datasheet
Description
Amphenol Sine heavy-duty ATHD Series™ Connectors for size 12, 8 and 4 power contacts are sealed, single pole, in-line connection systems to replace splices and/or provide power wherever needed. These thermoplastic connectors are field installable and repairable and can thus replace expensive and unrepairable splices. The power connectors are ruggedized and designed for high-vibration applications in the heavy equipment and mining markets. Amphenol Sine Systems ATHD04-1-8P, 1 Position ATHD Connector Receptacle Category: Amphenol ATHD Series™ Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # DTHD04-1-8P Series: ATHD Number of Pins: 1 Size 8 contacts are rated to 60 Amps Designed for temperatures ranging from -67°F (-55°C) to 257°F (125°C) Operating voltage of 1000VAC Offered with clip slots for a variety of mounting solutions IP Rating: IP67 & IP69K (in mated condition) Intermatable with industry standard connectors Circular, thermoplastic housing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol Sine Systems ATHD04-1-8P, 1-Position ATHD Connector Receptacle, Contact Size 8 - 39903 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems ATHD04-1-8P, 1-Position ATHD Connector Receptacle, Contact Size 8
39903
Amphenol Sine Systems ATHD04-1-8P, 1-Position ATHD Connector Receptacle, Contact Size 8 39903
Amphenol Sine heavy-duty ATHD Series™ Connectors for size 12, 8 and 4 power contacts are sealed, single pole, in-line connection systems to replace splices and/or provide power wherever needed. These thermoplastic connectors are field installable and repairable and can thus replace expensive and unrepairable splices. The power connectors are ruggedized and designed for high-vibration applications in the heavy equipment and mining markets. Amphenol Sine Systems ATHD04-1-8P, 1 Position ATHD Connector Receptacle Category: Amphenol ATHD Series™ Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # DTHD04-1-8P Series: ATHD Number of Pins: 1 Size 8 contacts are rated to 60 Amps Designed for temperatures ranging from -67°F (-55°C) to 257°F (125°C) Operating voltage of 1000VAC Offered with clip slots for a variety of mounting solutions IP Rating: IP67 & IP69K (in mated condition) Intermatable with industry standard connectors Circular, thermoplastic housing

Amphenol Sine heavy-duty ATHD Series™ Connectors for size 12, 8 and 4 power contacts are sealed, single pole, in-line connection systems to replace splices and/or provide power wherever needed. These thermoplastic connectors are field installable and repairable and can thus replace expensive and unrepairable splices. The power connectors are ruggedized and designed for high-vibration applications in the heavy equipment and mining markets.

  • Amphenol Sine Systems ATHD04-1-8P, 1 Position ATHD Connector Receptacle
  • Category: Amphenol ATHD Series™ Connectors
  • Manufacturer: Amphenol Sine Systems
  • Deutsch Part # DTHD04-1-8P
  • Series: ATHD
  • Number of Pins: 1
  • Size 8 contacts are rated to 60 Amps
  • Designed for temperatures ranging from -67°F (-55°C) to 257°F (125°C)
  • Operating voltage of 1000VAC
  • Offered with clip slots for a variety of mounting solutions
  • IP Rating: IP67 & IP69K (in mated condition)
  • Intermatable with industry standard connectors
  • Circular, thermoplastic housing
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Power Connectors
Product Number 39903
Product Name Amphenol Sine Systems ATHD04-1-8P, 1-Position ATHD Connector Receptacle, Contact Size 8
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 Sheet F Screw Mount Power Outlet - 83030610 - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Mounting Style Screw
View Details
CPSC/CPH receptacle - flameproof ex d interlocked receptacles socket outlets and plugs - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details
Card Edge Power Connectors - 1651826-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style PCB
View Details
AC Power Entry Modules - 4301.1014.14 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount, Snap-In
View Details