Amphenol Sine Systems Circular Cable Assemblies ATHD04-1-8P-8G-M1

Description
CIRC CBL 1POS RCPT TO WIRE 3.28'
Request a Quote Datasheet
Description
CIRC CBL 1POS RCPT TO WIRE 3.28'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 889-ATHD04-1-8P-8G-M1-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
889-ATHD04-1-8P-8G-M1-ND
Circular Cable Assemblies 889-ATHD04-1-8P-8G-M1-ND
CIRC CBL 1POS RCPT TO WIRE 3.28'

CIRC CBL 1POS RCPT TO WIRE 3.28'

Buy Now Datasheet
Cable Assy, 1P Cir Rcpt-Free End, 3.3Ft; Connector To Connector Amphenol Sine/tuchel - 33AK8295 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 1P Cir Rcpt-Free End, 3.3Ft; Connector To Connector Amphenol Sine/tuchel
33AK8295
Cable Assy, 1P Cir Rcpt-Free End, 3.3Ft; Connector To Connector Amphenol Sine/tuchel 33AK8295
CABLE ASSY, 1P CIR RCPT-FREE END, 3.3FT; Connector to Connector:Circular Receptacle to Free End; No. of Positions:1Positions ; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:ATHD Series RoHS Compliant: Yes

CABLE ASSY, 1P CIR RCPT-FREE END, 3.3FT; Connector to Connector:Circular Receptacle to Free End; No. of Positions:1Positions; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:ATHD Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 889-ATHD04-1-8P-8G-M1-ND 33AK8295
Product Name Circular Cable Assemblies Cable Assy, 1P Cir Rcpt-Free End, 3.3Ft; Connector To Connector Amphenol Sine/tuchel
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 16 GHz - FC342 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Black PVC Single Wire - 55011610 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details