Amphenol Sine Systems Automotive Housing, 1Pos, Rcpt, 100A; Product Range Amphenol Sine/tuchel ATHD04-1-4P-L013

Description
AUTOMOTIVE HOUSING, 1POS, RCPT, 100A; Product Range:AT SR01 Series™; Gender:Receptacle; No. of Positions:1Positions ; For Use With:Amphenol AT Series Size 4 Pin Contacts; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, 1POS, RCPT, 100A; Product Range:AT SR01 Series™; Gender:Receptacle; No. of Positions:1Positions ; For Use With:Amphenol AT Series Size 4 Pin Contacts; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, 1Pos, Rcpt, 100A; Product Range Amphenol Sine/tuchel - 99AC3380 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, 1Pos, Rcpt, 100A; Product Range Amphenol Sine/tuchel
99AC3380
Automotive Housing, 1Pos, Rcpt, 100A; Product Range Amphenol Sine/tuchel 99AC3380
AUTOMOTIVE HOUSING, 1POS, RCPT, 100A; Product Range:AT SR01 Series™; Gender:Receptacle; No. of Positions:1Positions ; For Use With:Amphenol AT Series Size 4 Pin Contacts; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

AUTOMOTIVE HOUSING, 1POS, RCPT, 100A; Product Range:AT SR01 Series™; Gender:Receptacle; No. of Positions:1Positions; For Use With:Amphenol AT Series Size 4 Pin Contacts; Connector Body Material:Thermoplastic Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 99AC3380
Product Name Automotive Housing, 1Pos, Rcpt, 100A; Product Range Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details