Amphenol Industrial Circular Connector Housings ATHD-1RP-8

Description
1 Position Circular Connector Receptacle Housing Free Hanging (In-Line)
Request a Quote Datasheet
Description
1 Position Circular Connector Receptacle Housing Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - ATHD-1RP-8-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
ATHD-1RP-8-ND
Circular Connector Housings ATHD-1RP-8-ND
1 Position Circular Connector Receptacle Housing Free Hanging (In-Line)

1 Position Circular Connector Receptacle Housing Free Hanging (In-Line)

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
320-ATHD-1RP-8
Electronic Connector 320-ATHD-1RP-8
CONN RCPT HSNG MALE 1POS INLINE Product overview: ATHD-1RP-8 from Amphenol Industrial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 320-ATHD-1RP-8 can be used for catalog matching and distributor lookup.

CONN RCPT HSNG MALE 1POS INLINE Product overview: ATHD-1RP-8 from Amphenol Industrial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 320-ATHD-1RP-8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connector, Rcpt, 1Pos, Cable; Product Range Amphenol Industrial - 41Y6442 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 1Pos, Cable; Product Range Amphenol Industrial
41Y6442
Circular Connector, Rcpt, 1Pos, Cable; Product Range Amphenol Industrial 41Y6442
CIRCULAR CONNECTOR, RCPT, 1POS, CABLE; Product Range:ATHD Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:1Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Thermoplast ic BodyRoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 1POS, CABLE; Product Range:ATHD Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:1Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Thermoplastic BodyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ATHD-1RP-8-ND 320-ATHD-1RP-8 41Y6442
Product Name Circular Connector Housings Electronic Connector Circular Connector, Rcpt, 1Pos, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
RJ45 For 4 Pair Cables Shielded CAT 6a, Plug W/ ATUM Strain Relief (568A) - 110825 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
Din Rail, Channel - 2946-2001-1311/1000-411-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers