Amphenol Corporation Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins ATF13-6P2-BM13BLU

Description
Win Source Part Number: 1099163-ATF13-6P2-BM 13BLU Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: BoardLock™ AT Number of Positions: 6 Features: Mounting Flange Connector Type: Receptacle Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Holder Package: Bulk Contact Material: Copper Alloy Voltage Rating: 250VDC Ingress Protection: IP67 - Dust Tight, Waterproof Applications: Automotive, General Purpose, Industrial Standard Package: 420 Insulation Material: Thermoplastic Style: Board to Cable/Wire Pitch - Mating: 0.174" (4.42mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Blue Mounting Type: Through Hole, Right Angle Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.120" (3.05mm) Insulation Height: 0.843" (21.41mm) Contact Shape: Circular Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): ATF13-6P2-BM13BLUATF 13-6P2-BM13BLU.; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 13A HTSUS: 8536.69.4040 Mfr: Amphenol Sine Systems Corp Other Names: 889-ATF13-6P2-BM13BL U Base Product Number: ATF13
Request a Quote Datasheet
Description
Win Source Part Number: 1099163-ATF13-6P2-BM 13BLU Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: BoardLock™ AT Number of Positions: 6 Features: Mounting Flange Connector Type: Receptacle Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Holder Package: Bulk Contact Material: Copper Alloy Voltage Rating: 250VDC Ingress Protection: IP67 - Dust Tight, Waterproof Applications: Automotive, General Purpose, Industrial Standard Package: 420 Insulation Material: Thermoplastic Style: Board to Cable/Wire Pitch - Mating: 0.174" (4.42mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Blue Mounting Type: Through Hole, Right Angle Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.120" (3.05mm) Insulation Height: 0.843" (21.41mm) Contact Shape: Circular Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): ATF13-6P2-BM13BLUATF 13-6P2-BM13BLU.; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 13A HTSUS: 8536.69.4040 Mfr: Amphenol Sine Systems Corp Other Names: 889-ATF13-6P2-BM13BL U Base Product Number: ATF13
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1099163-ATF13-6P2-BM13BLU - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1099163-ATF13-6P2-BM13BLU
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1099163-ATF13-6P2-BM13BLU
Win Source Part Number: 1099163-ATF13-6P2-BM 13BLU Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: BoardLock™ AT Number of Positions: 6 Features: Mounting Flange Connector Type: Receptacle Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Holder Package: Bulk Contact Material: Copper Alloy Voltage Rating: 250VDC Ingress Protection: IP67 - Dust Tight, Waterproof Applications: Automotive, General Purpose, Industrial Standard Package: 420 Insulation Material: Thermoplastic Style: Board to Cable/Wire Pitch - Mating: 0.174" (4.42mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Blue Mounting Type: Through Hole, Right Angle Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.120" (3.05mm) Insulation Height: 0.843" (21.41mm) Contact Shape: Circular Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): ATF13-6P2-BM13BLUATF 13-6P2-BM13BLU.; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 13A HTSUS: 8536.69.4040 Mfr: Amphenol Sine Systems Corp Other Names: 889-ATF13-6P2-BM13BL U Base Product Number: ATF13

Win Source Part Number: 1099163-ATF13-6P2-BM13BLU
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: BoardLock™ AT
Number of Positions: 6
Features: Mounting Flange
Connector Type: Receptacle
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Latch Holder
Package: Bulk
Contact Material: Copper Alloy
Voltage Rating: 250VDC
Ingress Protection: IP67 - Dust Tight, Waterproof
Applications: Automotive, General Purpose, Industrial
Standard Package: 420
Insulation Material: Thermoplastic
Style: Board to Cable/Wire
Pitch - Mating: 0.174" (4.42mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Blue
Mounting Type: Through Hole, Right Angle
Shrouding: Shrouded - 4 Wall
Contact Length - Post: 0.120" (3.05mm)
Insulation Height: 0.843" (21.41mm)
Contact Shape: Circular
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): ATF13-6P2-BM13BLUATF13-6P2-BM13BLU.;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 13A
HTSUS: 8536.69.4040
Mfr: Amphenol Sine Systems Corp
Other Names: 889-ATF13-6P2-BM13BLU
Base Product Number: ATF13

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1099163-ATF13-6P2-BM13BLU
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Socket Type Receptacle
Mounting Through-Hole; Through Hole, Right Angle
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

2
Sensata Technologies
Specs
Product Type IC Socket
View Details
.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
Headers & Wire Housings - 102159-6 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details