Amphenol Industrial Circular Connector Receptacle 5 Position Panel; Product Range Amphenol Industrial ATC10-5PN

Description
CIRCULAR CONNECTOR RECEPTACLE 5 POSITION PANEL; Product Range:AT Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:-; Contact Plating:Gold RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR RECEPTACLE 5 POSITION PANEL; Product Range:AT Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:-; Contact Plating:Gold RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle 5 Position Panel; Product Range Amphenol Industrial - 67R2370 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle 5 Position Panel; Product Range Amphenol Industrial
67R2370
Circular Connector Receptacle 5 Position Panel; Product Range Amphenol Industrial 67R2370
CIRCULAR CONNECTOR RECEPTACLE 5 POSITION PANEL; Product Range:AT Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:-; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE 5 POSITION PANEL; Product Range:AT Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:-; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 67R2370
Product Name Circular Connector Receptacle 5 Position Panel; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Industrial Circular Connectors - 101012 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details