Amphenol Sine Systems Contacts - Multi Purpose AT62-201-16141

Description
CONN SCKT 16-20AWG NICKEL CRIMP
Request a Quote Datasheet
Description
CONN SCKT 16-20AWG NICKEL CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - 889-1469-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
889-1469-ND
Contacts - Multi Purpose 889-1469-ND
CONN SCKT 16-20AWG NICKEL CRIMP

CONN SCKT 16-20AWG NICKEL CRIMP

Buy Now Datasheet
Connectors, Interconnects - Contacts - Multi Purpose - AT62-201-16141 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Contacts - Multi Purpose
AT62-201-16141
Connectors, Interconnects - Contacts - Multi Purpose AT62-201-16141
Win Source Part Number: 1364706-AT62-201-161 41 Category: Connectors, Interconnects - Contacts - Multi Purpose Fake Threat In the Open Market: 31 pct. Type: Machined MSL Level: 1 (Unlimited) Mfr: Amphenol Sine Systems Corp Series: A Package: Bulk Product Status: Active Base Product Number: AT62 HTSUS: 8536.90.4000 REACH Status: REACH Unaffected ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 16-20 AWG Contact Finish: Nickel Contact Material: Copper Alloy

Win Source Part Number: 1364706-AT62-201-16141
Category: Connectors, Interconnects - Contacts - Multi Purpose
Fake Threat In the Open Market: 31 pct.
Type: Machined
MSL Level: 1 (Unlimited)
Mfr: Amphenol Sine Systems Corp
Series: A
Package: Bulk
Product Status: Active
Base Product Number: AT62
HTSUS: 8536.90.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Pin or Socket: Socket
Contact Termination: Crimp
Wire Gauge: 16-20 AWG
Contact Finish: Nickel
Contact Material: Copper Alloy

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Contacts Electrical Contacts
Product Number 889-1469-ND AT62-201-16141
Product Name Contacts - Multi Purpose Connectors, Interconnects - Contacts - Multi Purpose
Shape / Form Socket or Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Contact, Pin, 8Awg, Solder; For Use With Amphenol Communications Solutions - 87K6825 - Newark, An Avnet Company
Specs
Shape / Form Pin; Pin
Contact Material Cu; Copper Alloy
Plating / Coating Gold; Gold Plated Contacts
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SNG-0018 - Quarktwin Technology Ltd.
Specs
Contact Material Silicone Nickel Graphite
OD / Width 0.0710 inch (1.8 mm)
Length 394 inch (10000 mm)
View Details