Amphenol Sine Systems Circular Contact, Skt, 22-18Awg, Crimp; Product Range Amphenol Sine/tuchel AT62-20-0122.

Description
CIRCULAR CONTACT, SKT, 22-18AWG, CRIMP; Product Range:A Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:22AWG; For Use With:Amphenol ATM Series Connectors; Contact RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONTACT, SKT, 22-18AWG, CRIMP; Product Range:A Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:22AWG; For Use With:Amphenol ATM Series Connectors; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Skt, 22-18Awg, Crimp; Product Range Amphenol Sine/tuchel - 13AC3329 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Skt, 22-18Awg, Crimp; Product Range Amphenol Sine/tuchel
13AC3329
Circular Contact, Skt, 22-18Awg, Crimp; Product Range Amphenol Sine/tuchel 13AC3329
CIRCULAR CONTACT, SKT, 22-18AWG, CRIMP; Product Range:A Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:22AWG; For Use With:Amphenol ATM Series Connectors; Contact RoHS Compliant: Yes

CIRCULAR CONTACT, SKT, 22-18AWG, CRIMP; Product Range:A Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:22AWG; For Use With:Amphenol ATM Series Connectors; Contact RoHS Compliant: Yes

Supplier's Site
Circular Contact, Skt, 22-18Awg, Crimp; Product Range Amphenol Sine/tuchel - 13AC3328 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Skt, 22-18Awg, Crimp; Product Range Amphenol Sine/tuchel
13AC3328
Circular Contact, Skt, 22-18Awg, Crimp; Product Range Amphenol Sine/tuchel 13AC3328
CIRCULAR CONTACT, SKT, 22-18AWG, CRIMP; Product Range:A Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:22AWG; For Use With:Amphenol ATM Series Connectors; Contact RoHS Compliant: Yes

CIRCULAR CONTACT, SKT, 22-18AWG, CRIMP; Product Range:A Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:22AWG; For Use With:Amphenol ATM Series Connectors; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 13AC3329
Product Name Circular Contact, Skt, 22-18Awg, Crimp; Product Range Amphenol Sine/tuchel
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Automotive Terminals - 0460-202-1631 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
4 suppliers
INCO Grade S Nickel - 9111A - Belmont Metals, Inc.
Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Shape / Form 1" Rounds
OD / Width 1 inch (25.4 mm)
View Details