CONN SOCKET 12-14AWG GOLD CRIMP
CONN SOCKET 12-14AWG GOLD CRIMP
CIR CONTACT, SOCKET, CRIMP, 16AWG; Product Range:AT DuraMate Series™; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
CIR CONTACT, SOCKET, CRIMP, 16AWG; Product Range:AT DuraMate Series™; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Contacts | Electrodes and Electrode Materials |
| Product Number | 889-1466-1-ND | 71AH0468 |
| Product Name | Contacts - Multi Purpose | Cir Contact, Socket, Crimp, 16Awg; Product Range Amphenol Sine/tuchel |
| Shape / Form | Socket or Receptacle | Socket or Receptacle; Socket |