Amphenol Sine Systems Circular Contact, Skt, 18-16Awg, Crimp; Product Range Amphenol Sine/tuchel AT62-16-0122.

Description
CIRCULAR CONTACT, SKT, 18-16AWG, CRIMP; Product Range:A Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG; For Use With:Amphenol AT & AHD-9 Series Connectors; Contact RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONTACT, SKT, 18-16AWG, CRIMP; Product Range:A Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG; For Use With:Amphenol AT & AHD-9 Series Connectors; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Skt, 18-16Awg, Crimp; Product Range Amphenol Sine/tuchel - 13AC3327 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Skt, 18-16Awg, Crimp; Product Range Amphenol Sine/tuchel
13AC3327
Circular Contact, Skt, 18-16Awg, Crimp; Product Range Amphenol Sine/tuchel 13AC3327
CIRCULAR CONTACT, SKT, 18-16AWG, CRIMP; Product Range:A Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG; For Use With:Amphenol AT & AHD-9 Series Connectors; Contact RoHS Compliant: Yes

CIRCULAR CONTACT, SKT, 18-16AWG, CRIMP; Product Range:A Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG; For Use With:Amphenol AT & AHD-9 Series Connectors; Contact RoHS Compliant: Yes

Supplier's Site
Circular Contact, Skt, 18-16Awg, Crimp; Product Range Amphenol Sine/tuchel - 67AC3586 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Skt, 18-16Awg, Crimp; Product Range Amphenol Sine/tuchel
67AC3586
Circular Contact, Skt, 18-16Awg, Crimp; Product Range Amphenol Sine/tuchel 67AC3586
CIRCULAR CONTACT, SKT, 18-16AWG, CRIMP; Product Range:A Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG; For Use With:Amphenol AT & AHD-9 Series Connectors; Contact RoHS Compliant: Yes

CIRCULAR CONTACT, SKT, 18-16AWG, CRIMP; Product Range:A Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG; For Use With:Amphenol AT & AHD-9 Series Connectors; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 13AC3327
Product Name Circular Contact, Skt, 18-16Awg, Crimp; Product Range Amphenol Sine/tuchel
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1210-FNG-0008 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 5.91 inch (150 mm)
OD / Width 5.91 inch (150 mm)
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Tungsten Electrodes -  - Sunstone Engineering
Sunstone Engineering
Specs
Material Tungsten
Shape / Form Button
Applications Welding Electrodes
View Details