Amphenol Sine Systems Contacts - Multi Purpose AT62-14-0144

Description
CONN SOCKET 14-16AWG GOLD CRIMP
Request a Quote Datasheet
Description
CONN SOCKET 14-16AWG GOLD CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - 889-AT62-14-0144CT-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
889-AT62-14-0144CT-ND
Contacts - Multi Purpose 889-AT62-14-0144CT-ND
CONN SOCKET 14-16AWG GOLD CRIMP

CONN SOCKET 14-16AWG GOLD CRIMP

Buy Now Datasheet
Contacts - Multi Purpose - 889-AT62-14-0144DKR-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
889-AT62-14-0144DKR-ND
Contacts - Multi Purpose 889-AT62-14-0144DKR-ND
CONN SOCKET 14-16AWG GOLD CRIMP

CONN SOCKET 14-16AWG GOLD CRIMP

Buy Now Datasheet
Contacts - Multi Purpose - 889-AT62-14-0144TR-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
889-AT62-14-0144TR-ND
Contacts - Multi Purpose 889-AT62-14-0144TR-ND
CONN SOCKET 14-16AWG GOLD CRIMP

CONN SOCKET 14-16AWG GOLD CRIMP

Buy Now Datasheet
Cir Contact, Socket, Crimp, 14Awg; Product Range Amphenol Sine/tuchel - 71AH0465 - Newark, An Avnet Company
Chicago, IL, United States
Cir Contact, Socket, Crimp, 14Awg; Product Range Amphenol Sine/tuchel
71AH0465
Cir Contact, Socket, Crimp, 14Awg; Product Range Amphenol Sine/tuchel 71AH0465
CIR CONTACT, SOCKET, CRIMP, 14AWG; Product Range:AT DuraMate Series™; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CIR CONTACT, SOCKET, CRIMP, 14AWG; Product Range:AT DuraMate Series™; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Cir Contact, Socket, Crimp, 14Awg; Product Range Amphenol Sine/tuchel - 71AH0466 - Newark, An Avnet Company
Chicago, IL, United States
Cir Contact, Socket, Crimp, 14Awg; Product Range Amphenol Sine/tuchel
71AH0466
Cir Contact, Socket, Crimp, 14Awg; Product Range Amphenol Sine/tuchel 71AH0466
CIR CONTACT, SOCKET, CRIMP, 14AWG; Product Range:AT DuraMate Series™; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CIR CONTACT, SOCKET, CRIMP, 14AWG; Product Range:AT DuraMate Series™; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 889-AT62-14-0144CT-ND 71AH0465
Product Name Contacts - Multi Purpose Cir Contact, Socket, Crimp, 14Awg; Product Range Amphenol Sine/tuchel
Shape / Form Socket or Receptacle Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-FNG-0032-0011-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 39.37 inch (1000 mm)
OD / Width 0.1260 inch (3.2 mm)
View Details
NCM Cathode Material -  - Shandong Goldencell Electronics Technology Co., Ltd.
Shandong Goldencell Electronics Technology Co., Ltd.
Specs
Type Cathode / Cathode Material
Applications Battery or Fuel Cell
View Details