Amphenol Sine Systems Contacts - Multi Purpose AT60-215-16141

Description
CONN PIN 14AWG NICKEL CRIMP
Request a Quote Datasheet
Description
CONN PIN 14AWG NICKEL CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - 889-2722-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
889-2722-ND
Contacts - Multi Purpose 889-2722-ND
CONN PIN 14AWG NICKEL CRIMP

CONN PIN 14AWG NICKEL CRIMP

Buy Now Datasheet
Circular Contact, Pin, 16-14Awg, Crimp; Product Range Amphenol Sine/tuchel - 65T5325 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, 16-14Awg, Crimp; Product Range Amphenol Sine/tuchel
65T5325
Circular Contact, Pin, 16-14Awg, Crimp; Product Range Amphenol Sine/tuchel 65T5325
CIRCULAR CONTACT, PIN, 16-14AWG, CRIMP; Product Range:AT Series™ Boots; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; Contact Plating:Nickel Plated Contacts RoHS Compliant: Yes

CIRCULAR CONTACT, PIN, 16-14AWG, CRIMP; Product Range:AT Series™ Boots; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; Contact Plating:Nickel Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 889-2722-ND 65T5325
Product Name Contacts - Multi Purpose Circular Contact, Pin, 16-14Awg, Crimp; Product Range Amphenol Sine/tuchel
Shape / Form Pin Pin; Pin
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1719506-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Carbon Brushes for Power Motors -  - CoorsTek
Specs
Material Carbon
Shape / Form Custom / Application Specific
Applications OEM / New Equipment
View Details