Male Contact, Machined, 16-18AWG, Au
CONN PIN 16-20AWG GOLD CRIMP
Manufacturer: Amphenol Sine Systems Corp
Category: Connectors, Interconnects -Contacts -Multi Purpose
Series: A
Package: Bulk
Product Status: Active
Type: Machined
Pin or Socket: Pin
Contact Termination: Crimp
Contact Material: Copper Alloy
Base Product Number: AT60
CIRCULAR CONTACT, PIN, 20-16AWG, CRIMP; Product Range:AT Series™; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; For Use With:Amphenol AT & AHD-9 Series Connectors RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Contacts | Electrical Contacts | Electrical Contacts | Electrodes and Electrode Materials |
| Product Number | 597282 | 889-1461-ND | AT60-202-1631 | 34R6642 |
| Product Name | Circular Connector Contacts | Contacts - Multi Purpose | Connectors, Interconnects -Contacts -Multi Purpose | Circular Contact, Pin, 20-16Awg, Crimp; Product Range Amphenol Sine/tuchel |
| Shape / Form | Pin | Pin | Pin; Pin | |
| Applications | Electronics | |||
| Plating / Coating | Gold; Gold |