Amphenol Sine Systems Contacts - Multi Purpose AT60-14-0122

Description
CONN PIN 14-16AWG NICKEL CRIMP
Request a Quote Datasheet
Description
CONN PIN 14-16AWG NICKEL CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - 889-1050-2-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
889-1050-2-ND
Contacts - Multi Purpose 889-1050-2-ND
CONN PIN 14-16AWG NICKEL CRIMP

CONN PIN 14-16AWG NICKEL CRIMP

Buy Now Datasheet
Contacts - Multi Purpose - 889-1050-1-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
889-1050-1-ND
Contacts - Multi Purpose 889-1050-1-ND
CONN PIN 14-16AWG NICKEL CRIMP

CONN PIN 14-16AWG NICKEL CRIMP

Buy Now Datasheet
Connectors, Interconnects - Contacts - Multi Purpose - AT60-14-0122 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Contacts - Multi Purpose
AT60-14-0122
Connectors, Interconnects - Contacts - Multi Purpose AT60-14-0122
Win Source Part Number: 1363244-AT60-14-0122 Category: Connectors, Interconnects - Contacts - Multi Purpose Fake Threat In the Open Market: 52 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: Amphenol Sine Systems Corp Series: A Package: Tape & Reel (TR) Product Status: Active Base Product Number: AT60 HTSUS: 8536.90.4000 REACH Status: REACH Unaffected ECCN: EAR99 Pin or Socket: Pin Contact Termination: Crimp Wire Gauge: 14-16 AWG Contact Finish: Nickel Contact Material: Copper Alloy

Win Source Part Number: 1363244-AT60-14-0122
Category: Connectors, Interconnects - Contacts - Multi Purpose
Fake Threat In the Open Market: 52 pct.
Type: Stamped
MSL Level: 1 (Unlimited)
Mfr: Amphenol Sine Systems Corp
Series: A
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: AT60
HTSUS: 8536.90.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Pin or Socket: Pin
Contact Termination: Crimp
Wire Gauge: 14-16 AWG
Contact Finish: Nickel
Contact Material: Copper Alloy

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Contacts Electrical Contacts
Product Number 889-1050-2-ND AT60-14-0122
Product Name Contacts - Multi Purpose Connectors, Interconnects - Contacts - Multi Purpose
Shape / Form Pin
Unlock Full Specs
to access all available technical data

Similar Products

Binding Posts - 1030197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Form Pin
Contact Material Brass
Plating / Coating Nickel; Nickel
View Details
H-Pin®: Stamped Contact -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
View Details