Automotive Connectors A-SERIES, ATM-DURAMATE-METAL Product overview: AT60-010-20141 from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-AT60-010-20141 can be used for catalog matching and distributor lookup.
MALE SOLID CONTACT, SIZE 20, 1 CONTACTS
Pin Contact Nickel 16-18 AWG Crimp Machined
Size 20 Pin Contact Machined 1618AWG
Connector
Male Solid Contact, Size 20, 16-18AWG, N
Win Source Part Number: 1029518-AT60-010-201
Category: Connectors, Interconnects>Rectan
Series: A
Type: Machined
Contact Finish: Nickel
Package: Bulk
Wire Gauge: 16-18 AWG
Contact Termination: Crimp
Pin or Socket: Pin
Standard Package: 1,000
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.90.4000
Mfr: Amphenol Sine Systems Corp
Other Names: 889-AT60-010-20141
Base Product Number: AT60
CONTACT, PIN, CRIMP, 18-16AWG; Product Range:ATM StructurePlus Series™; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Nickel Plated Contacts; Wire Size AWG Min:18AWG RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Heilind Electronics, Inc. | DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2026-AT60-010-20141 | AT60-010-20141 | 889-AT60-010-20141-ND | AT60-010-20141 | AT60-010-20141 | 1029518-AT60-010-20141 | 71AH0435 |
| Product Name | Automotive Electronic Connector | Connectors | Rectangular Connector Contacts | Automotive Connectors | Connectors, Interconnects - Rectangular Connectors - Contacts | Contact, Pin, Crimp, 18-16Awg; Product Range Amphenol Sine/tuchel | |
| Connector Type | Automotive Connector | Rectangular Connectors, Heavy Duty | Automotive Connector | Rectangular Connectors, Heavy Duty |