Amphenol Sine Systems Automotive Housing, Rcpt, 18Pos, 13A; Product Range Amphenol Sine/tuchel AT16-18PE-K004

Description
AUTOMOTIVE HOUSING, RCPT, 18POS, 13A; Product Range:AT DuraMate Series™; Gender:Receptacle; No. of Positions:18Position s; For Use With:Amphenol AT Series Size 16 20-14AWG Automotive Pin Contacts; IP Rating:IP67 RoHS Compliant: Yes
Datasheet
Description
AUTOMOTIVE HOUSING, RCPT, 18POS, 13A; Product Range:AT DuraMate Series™; Gender:Receptacle; No. of Positions:18Position s; For Use With:Amphenol AT Series Size 16 20-14AWG Automotive Pin Contacts; IP Rating:IP67 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Rcpt, 18Pos, 13A; Product Range Amphenol Sine/tuchel - 80AH9016 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Rcpt, 18Pos, 13A; Product Range Amphenol Sine/tuchel
80AH9016
Automotive Housing, Rcpt, 18Pos, 13A; Product Range Amphenol Sine/tuchel 80AH9016
AUTOMOTIVE HOUSING, RCPT, 18POS, 13A; Product Range:AT DuraMate Series™; Gender:Receptacle; No. of Positions:18Position s; For Use With:Amphenol AT Series Size 16 20-14AWG Automotive Pin Contacts; IP Rating:IP67 RoHS Compliant: Yes

AUTOMOTIVE HOUSING, RCPT, 18POS, 13A; Product Range:AT DuraMate Series™; Gender:Receptacle; No. of Positions:18Positions; For Use With:Amphenol AT Series Size 16 20-14AWG Automotive Pin Contacts; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 80AH9016
Product Name Automotive Housing, Rcpt, 18Pos, 13A; Product Range Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 12 mm (0.4724 inch)
Bearing Bore / Ring O.D. 0.3150 inch (8 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details