Connector
18 Pos Receptacle Pin B Key
12 Position Receptacle Flange Mount Conn
18 Rectangular Connectors - Housings Receptacle Black
AUTOMOTIVE HOUSING, RCPT, 18POS, 13A; Product Range:AT Series; Gender:Receptacle; No. of Positions:18Position
Connector, Receptacle, 18 Pos, Key B
| Powell Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Chief Enterprises LLC | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | AT16-18PB-K004 | AT16-18PB-K004 | 889-AT16-18PB-K004-ND | 80AH8998 | AT16-18PB-K004 |
| Product Name | Automotive Connectors | Rectangular Connector Housings | Automotive Housing, Rcpt, 18Pos, 13A; Product Range Amphenol Sine/tuchel | Low Pin Connectors | |
| Connector Type | Automotive Connector | Rectangular Connectors, Heavy Duty | Automotive Connector | Automotive Connector |