Amphenol Sine Systems Amphenol Sine Systems AT16-18PA-EK02 18-Way AT Connector Receptacle, Key-A AT16-18PA-EK02

Description
AT Series™ connectors are a high-performance, cost effective solution for use in a variety of interconnect applications: Heavy-duty, transportation, marine, diagnostic, military, alternative energy, and agricultural. They contain superior environmental seals and seal retention capabilities. Amphenol Sine Systems AT16-18PA-EK02 AT Connector Receptacle Category: Amphenol AT Series™ Connectors Manufacturer: Amphenol Sine Systems Series: AT Deutsch DT compatible connector line High-performance, cost-effective Deutsch DT replacement Durable thermoplastic housings offer excellent UV resistance, dielectric/mechanica l properties and RoHS compliance Front and rear silicone seal, multi-sealing perimeter protects against environmental ingress Nickel-plated contacts ensure an electrically reliable connection Integral latching system ensures definitive electrical and mechanical connection Pin terminals and socket terminals can be interchangeable with Deutsch DT terminals
Request a Quote Datasheet
Description
AT Series™ connectors are a high-performance, cost effective solution for use in a variety of interconnect applications: Heavy-duty, transportation, marine, diagnostic, military, alternative energy, and agricultural. They contain superior environmental seals and seal retention capabilities. Amphenol Sine Systems AT16-18PA-EK02 AT Connector Receptacle Category: Amphenol AT Series™ Connectors Manufacturer: Amphenol Sine Systems Series: AT Deutsch DT compatible connector line High-performance, cost-effective Deutsch DT replacement Durable thermoplastic housings offer excellent UV resistance, dielectric/mechanica l properties and RoHS compliance Front and rear silicone seal, multi-sealing perimeter protects against environmental ingress Nickel-plated contacts ensure an electrically reliable connection Integral latching system ensures definitive electrical and mechanical connection Pin terminals and socket terminals can be interchangeable with Deutsch DT terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol Sine Systems AT16-18PA-EK02 18-Way AT Connector Receptacle, Key-A - 39801 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems AT16-18PA-EK02 18-Way AT Connector Receptacle, Key-A
39801
Amphenol Sine Systems AT16-18PA-EK02 18-Way AT Connector Receptacle, Key-A 39801
AT Series™ connectors are a high-performance, cost effective solution for use in a variety of interconnect applications: Heavy-duty, transportation, marine, diagnostic, military, alternative energy, and agricultural. They contain superior environmental seals and seal retention capabilities. Amphenol Sine Systems AT16-18PA-EK02 AT Connector Receptacle Category: Amphenol AT Series™ Connectors Manufacturer: Amphenol Sine Systems Series: AT Deutsch DT compatible connector line High-performance, cost-effective Deutsch DT replacement Durable thermoplastic housings offer excellent UV resistance, dielectric/mechanica l properties and RoHS compliance Front and rear silicone seal, multi-sealing perimeter protects against environmental ingress Nickel-plated contacts ensure an electrically reliable connection Integral latching system ensures definitive electrical and mechanical connection Pin terminals and socket terminals can be interchangeable with Deutsch DT terminals

AT Series™ connectors are a high-performance, cost effective solution for use in a variety of interconnect applications: Heavy-duty, transportation, marine, diagnostic, military, alternative energy, and agricultural. They contain superior environmental seals and seal retention capabilities.

  • Amphenol Sine Systems AT16-18PA-EK02 AT Connector Receptacle
  • Category: Amphenol AT Series™ Connectors
  • Manufacturer: Amphenol Sine Systems
  • Series: AT
  • Deutsch DT compatible connector line
  • High-performance, cost-effective Deutsch DT replacement
  • Durable thermoplastic housings offer excellent UV resistance, dielectric/mechanical properties and RoHS compliance
  • Front and rear silicone seal, multi-sealing perimeter protects against environmental ingress
  • Nickel-plated contacts ensure an electrically reliable connection
  • Integral latching system ensures definitive electrical and mechanical connection
  • Pin terminals and socket terminals can be interchangeable with Deutsch DT terminals
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Power Connectors
Product Number 39801
Product Name Amphenol Sine Systems AT16-18PA-EK02 18-Way AT Connector Receptacle, Key-A
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

CPSC/CPH receptacle - flameproof ex d interlocked receptacles socket outlets and plugs - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details
Two Function Power Entry Module - 83510353 - Interpower
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Configuration IEC
View Details
Grounding Flush Mount RV Outlet, 30 Amp 120V TT-30R - 2107S - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Connector Cord Sets - A12S2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details