Amphenol Sine Systems Amphenol Sine Systems AT13-204-2005 ATM Sealing Plug, Size 20 AT13-204-2005

Description
Amphenol Sine Systems AT13-204-2005 Sealing Plugs Category: Amphenol ATM Series™ Connectors Manufacturer: Amphenol Sine Systems Deutsch PN# 0413-204-2005 Series: ATM Contact Size: 20 Deutsch DTM compatible connector line
Request a Quote Datasheet
Description
Amphenol Sine Systems AT13-204-2005 Sealing Plugs Category: Amphenol ATM Series™ Connectors Manufacturer: Amphenol Sine Systems Deutsch PN# 0413-204-2005 Series: ATM Contact Size: 20 Deutsch DTM compatible connector line
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol Sine Systems AT13-204-2005 ATM Sealing Plug, Size 20 - 38649 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems AT13-204-2005 ATM Sealing Plug, Size 20
38649
Amphenol Sine Systems AT13-204-2005 ATM Sealing Plug, Size 20 38649
Amphenol Sine Systems AT13-204-2005 Sealing Plugs Category: Amphenol ATM Series™ Connectors Manufacturer: Amphenol Sine Systems Deutsch PN# 0413-204-2005 Series: ATM Contact Size: 20 Deutsch DTM compatible connector line
  • Amphenol Sine Systems AT13-204-2005 Sealing Plugs
  • Category: Amphenol ATM Series™ Connectors
  • Manufacturer: Amphenol Sine Systems
  • Deutsch PN# 0413-204-2005
  • Series: ATM
  • Contact Size: 20
  • Deutsch DTM compatible connector line
Supplier's Site Datasheet
<p>Cavity Plug, Amphenol Sine, Blank Seal PLUG 20Awg</p> - AT13-204-2005 - Chief Enterprises LLC
Elmhurst, IL, United States

Cavity Plug, Amphenol Sine, Blank Seal PLUG 20Awg


AT13-204-2005

Cavity Plug, Amphenol Sine, Blank Seal PLUG 20Awg

AT13-204-2005
Cavity Plug, Amphenol Sine, Blank Seal PLUG 20Awg

Cavity Plug, Amphenol Sine, Blank Seal PLUG 20Awg

Supplier's Site

Technical Specifications

  Waytek, Inc. Chief Enterprises LLC
Product Category Plugs, Stoppers, and Inserts Plugs, Stoppers, and Inserts
Product Number 38649 AT13-204-2005
Product Name Amphenol Sine Systems AT13-204-2005 ATM Sealing Plug, Size 20

Cavity Plug, Amphenol Sine, Blank Seal PLUG 20Awg

Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

TP Series - Metric Threaded Plugs - TP Series - Metric Threaded Plugs - Arizona Sealing Devices, Inc.
Specs
Shape / Application Round
Features Threaded
Material Polyethylene (PE)
View Details
M12x1.0-5 Plastic Vent Plug,Breathers,Waterproof Vent Plug,Protective Vents,Screw-In Vents(100pcs) - MV-1210B - Shenzhen Milvent Technology Co., Limited
Specs
Shape / Application Screw Cap or Plug
Material Plastic
NPT Thread 1" NPT; M12x1.0-5
View Details
4,50 Stainless Steel Metric Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Steel - Stainless; Stainless Steel
NPT Thread 4.50 mm
View Details
Pipe Plug, Mechanical, T-Handle, Rubber, 3
Specs
Shape / Application Round
Material Steel - Stainless; Zinc Plated Steel
NPT Thread 5/16" (0.312mm) ID Hose Barb
View Details