Amphenol Corporation Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins AT13-08PC-BM03

Description
Win Source Part Number: 1009206-AT13-08PC-BM 03 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: BoardLock™ AT Number of Positions: 8 Features: Board Guide, Mating Flange, Mounting Flange Connector Type: Receptacle Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Holder Package: Tray Contact Material: Copper Alloy Voltage Rating: 250V Ingress Protection: IP67 Applications: Automotive, Industrial Standard Package: 100 Insulation Material: Thermoplastic Style: Board to Cable/Wire Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Green Mounting Type: Through Hole, Right Angle Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.250" (6.35mm) Contact Length - Post: 0.122" (3.10mm) Insulation Height: 1.390" (35.30mm) Contact Shape: Circular Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 13A HTSUS: 8536.69.4030 Mfr: Amphenol Sine Systems Corp Other Names: 889-3312 Base Product Number: AT13
Request a Quote Datasheet
Description
Win Source Part Number: 1009206-AT13-08PC-BM 03 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: BoardLock™ AT Number of Positions: 8 Features: Board Guide, Mating Flange, Mounting Flange Connector Type: Receptacle Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Holder Package: Tray Contact Material: Copper Alloy Voltage Rating: 250V Ingress Protection: IP67 Applications: Automotive, Industrial Standard Package: 100 Insulation Material: Thermoplastic Style: Board to Cable/Wire Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Green Mounting Type: Through Hole, Right Angle Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.250" (6.35mm) Contact Length - Post: 0.122" (3.10mm) Insulation Height: 1.390" (35.30mm) Contact Shape: Circular Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 13A HTSUS: 8536.69.4030 Mfr: Amphenol Sine Systems Corp Other Names: 889-3312 Base Product Number: AT13
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1009206-AT13-08PC-BM03 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1009206-AT13-08PC-BM03
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1009206-AT13-08PC-BM03
Win Source Part Number: 1009206-AT13-08PC-BM 03 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: BoardLock™ AT Number of Positions: 8 Features: Board Guide, Mating Flange, Mounting Flange Connector Type: Receptacle Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Holder Package: Tray Contact Material: Copper Alloy Voltage Rating: 250V Ingress Protection: IP67 Applications: Automotive, Industrial Standard Package: 100 Insulation Material: Thermoplastic Style: Board to Cable/Wire Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Green Mounting Type: Through Hole, Right Angle Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.250" (6.35mm) Contact Length - Post: 0.122" (3.10mm) Insulation Height: 1.390" (35.30mm) Contact Shape: Circular Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 13A HTSUS: 8536.69.4030 Mfr: Amphenol Sine Systems Corp Other Names: 889-3312 Base Product Number: AT13

Win Source Part Number: 1009206-AT13-08PC-BM03
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: BoardLock™ AT
Number of Positions: 8
Features: Board Guide, Mating Flange, Mounting Flange
Connector Type: Receptacle
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Latch Holder
Package: Tray
Contact Material: Copper Alloy
Voltage Rating: 250V
Ingress Protection: IP67
Applications: Automotive, Industrial
Standard Package: 100
Insulation Material: Thermoplastic
Style: Board to Cable/Wire
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Green
Mounting Type: Through Hole, Right Angle
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.250" (6.35mm)
Contact Length - Post: 0.122" (3.10mm)
Insulation Height: 1.390" (35.30mm)
Contact Shape: Circular
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 13A
HTSUS: 8536.69.4030
Mfr: Amphenol Sine Systems Corp
Other Names: 889-3312
Base Product Number: AT13

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1009206-AT13-08PC-BM03
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Socket Type Receptacle
Mounting Through-Hole; Through Hole, Right Angle
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Solid Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Array High Speed Test - DaVinci Micro Test Socket: Impedance Controlled Coaxial Solution for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL; Test
Contact Resistance 120 milliohms
View Details
775E Series CSP/FBGA Devices -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 300 milliohms
Operating Temperature 150 C (302 F)
View Details
DIL Sockets - 9094219 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details