Amphenol Sine Systems Headers, Male Pins AT13-08PC-BM01

Description
8 Pos 90 degree Flange Mount PCB Recepta
Request a Quote Datasheet
Description
8 Pos 90 degree Flange Mount PCB Recepta
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - AT13-08PC-BM01 - Powell Electronics, Inc.
Swedesboro, NJ, United States
8 Pos 90 degree Flange Mount PCB Recepta

8 Pos 90 degree Flange Mount PCB Recepta

Buy Now
Headers, Male Pins - AT13-08PC-BM01-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
AT13-08PC-BM01-ND
Headers, Male Pins AT13-08PC-BM01-ND
Connector Header Through Hole, Right Angle 8 position

Connector Header Through Hole, Right Angle 8 position

Buy Now Datasheet
Automotive Conn, 8Pos, Rcpt, 13A, 250Vdc; Product Range Amphenol Sine/tuchel - 94AC0974 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, 8Pos, Rcpt, 13A, 250Vdc; Product Range Amphenol Sine/tuchel
94AC0974
Automotive Conn, 8Pos, Rcpt, 13A, 250Vdc; Product Range Amphenol Sine/tuchel 94AC0974
AUTOMOTIVE CONN, 8POS, RCPT, 13A, 250VDC; Product Range:AT BoardLock Series™; Automotive Connector Shell Style:Right Angle Receptacle; No. of Contacts:8Contacts; Automotive Contact Type:PCB Pin; Contact Material:Copper Alloy RoHS Compliant: Yes

AUTOMOTIVE CONN, 8POS, RCPT, 13A, 250VDC; Product Range:AT BoardLock Series™; Automotive Connector Shell Style:Right Angle Receptacle; No. of Contacts:8Contacts; Automotive Contact Type:PCB Pin; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number AT13-08PC-BM01 AT13-08PC-BM01-ND 94AC0974
Product Name Headers, Male Pins Automotive Conn, 8Pos, Rcpt, 13A, 250Vdc; Product Range Amphenol Sine/tuchel
Connector Type Header Connector; Receptacle Automotive Connector
Mounting Through Hole, Right Angle
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Polarized Nano Connectors - COTS - A79618-001 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Coupling / Adapter Coupling / Adapter
Geometry Straight
View Details
2 suppliers
Headers, Male Pins - A0107-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Voltage Rating 30 volts
View Details
3 suppliers
Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B4L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NCA-FL2G-S-01 - kTB Solutions
Specs
Connector Type SMA; SSMA Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details