6 Pos Plug Strain Relief Reduced Seal
Win Source Part Number: 1095850-AT06-6S-SR02
Category: Connectors, Interconnects>Rectan
Series: AT Series™
Number of Positions: 6
Color: Orange
Features: Cap (Cover), IP68, IP69K, Reduced Wire Seals, Strain Relief
Connector Type: Plug
Contact Type: Female Socket
Number of Rows: 3
Fastening Type: Latch Lock
Package: Box
Contact Termination: Crimp
Standard Package: 300
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: Not Applicable
HTSUS: 8538.90.6000
Mfr: Amphenol Sine Systems Corp
Other Names: 889-AT06-6S-SR02ORG
Base Product Number: AT06-6S
6 Rectangular Connectors - Housings Plug Orange
Automotive Connectors 6 Position, Plug, Socket, SR02 Strain Relief (Reduced Diameter Seal), Orange Body Product overview: AT06-6S-SR02ORG from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-AT06-6S-SR02ORG
| Powell Electronics, Inc. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | AT06-6S-SR02ORG | 1095850-AT06-6S-SR02ORG | 889-AT06-6S-SR02ORG-ND | 2026-AT06-6S-SR02ORG |
| Product Name | Automotive Connectors | Connectors, Interconnects - Rectangular Connectors - Housings | Rectangular Connector Housings | Automotive Electronic Connector |
| Connector Type | Automotive Connector | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | Automotive Connector |