Amphenol Sine Systems Product Range Amphenol Sine/tuchel AT06-6S-MM01.

Description
Product Range:AT Series™ Boots; Gender:Plug; No. of Positions:6Positions ; For Use With:AT Series Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67; Voltage Rating:1500V; Current Rating:13A; Colour:GrayRoHS Compliant: Yes
Description
Product Range:AT Series™ Boots; Gender:Plug; No. of Positions:6Positions ; For Use With:AT Series Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67; Voltage Rating:1500V; Current Rating:13A; Colour:GrayRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Amphenol Sine/tuchel - 15AC9854 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amphenol Sine/tuchel
15AC9854
Product Range Amphenol Sine/tuchel 15AC9854
Product Range:AT Series™ Boots; Gender:Plug; No. of Positions:6Positions ; For Use With:AT Series Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67; Voltage Rating:1500V; Current Rating:13A; Colour:GrayRoHS Compliant: Yes

Product Range:AT Series™ Boots; Gender:Plug; No. of Positions:6Positions; For Use With:AT Series Socket Contacts; Connector Body Material:Thermoplastic Body; IP Rating:IP67; Voltage Rating:1500V; Current Rating:13A; Colour:GrayRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 15AC9854
Product Name Product Range Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 26 mm (1.02 inch)
Bearing Bore / Ring O.D. 0.8661 inch (22 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details