Amphenol Sine Systems Amphenol Sine Systems AT06-6S- GRN 6-Way Connector DT06-6S Compatible, Green AT06-6S-GRN

Description
Amphenol Sine Systems AT06-6S- GRN 6-Way Connector Plug Category: Amphenol AT Series™ Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # DT06-6S Series: AT Number of Pins: 6 Color: Green Deutsch DT compatible connector line High-performance, cost-effective Deutsch DT replacement Durable thermoplastic housings offer excellent UV resistance, dielectric/mechanica l properties and RoHS compliance Front and rear silicone seal, multi-sealing perimeter protects against environmental ingress Nickel-plated contacts ensure an electrically reliable connection Integral latching system ensures definitive electrical and mechanical connection Pin terminals and socket terminals can be interchangeable with Deutsch DT terminals Amphenol receptacles must be used with the Amphenol Wedgelocks in order to mate properly with Deutsch DT connectors
Request a Quote Datasheet
Description
Amphenol Sine Systems AT06-6S- GRN 6-Way Connector Plug Category: Amphenol AT Series™ Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # DT06-6S Series: AT Number of Pins: 6 Color: Green Deutsch DT compatible connector line High-performance, cost-effective Deutsch DT replacement Durable thermoplastic housings offer excellent UV resistance, dielectric/mechanica l properties and RoHS compliance Front and rear silicone seal, multi-sealing perimeter protects against environmental ingress Nickel-plated contacts ensure an electrically reliable connection Integral latching system ensures definitive electrical and mechanical connection Pin terminals and socket terminals can be interchangeable with Deutsch DT terminals Amphenol receptacles must be used with the Amphenol Wedgelocks in order to mate properly with Deutsch DT connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol Sine Systems AT06-6S- GRN 6-Way Connector DT06-6S Compatible, Green - 39873 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems AT06-6S- GRN 6-Way Connector DT06-6S Compatible, Green
39873
Amphenol Sine Systems AT06-6S- GRN 6-Way Connector DT06-6S Compatible, Green 39873
Amphenol Sine Systems AT06-6S- GRN 6-Way Connector Plug Category: Amphenol AT Series™ Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # DT06-6S Series: AT Number of Pins: 6 Color: Green Deutsch DT compatible connector line High-performance, cost-effective Deutsch DT replacement Durable thermoplastic housings offer excellent UV resistance, dielectric/mechanica l properties and RoHS compliance Front and rear silicone seal, multi-sealing perimeter protects against environmental ingress Nickel-plated contacts ensure an electrically reliable connection Integral latching system ensures definitive electrical and mechanical connection Pin terminals and socket terminals can be interchangeable with Deutsch DT terminals Amphenol receptacles must be used with the Amphenol Wedgelocks in order to mate properly with Deutsch DT connectors
  • Amphenol Sine Systems AT06-6S- GRN 6-Way Connector Plug
  • Category: Amphenol AT Series™ Connectors
  • Manufacturer: Amphenol Sine Systems
  • Deutsch Part # DT06-6S
  • Series: AT
  • Number of Pins: 6
  • Color: Green
  • Deutsch DT compatible connector line
  • High-performance, cost-effective Deutsch DT replacement
  • Durable thermoplastic housings offer excellent UV resistance, dielectric/mechanical properties and RoHS compliance
  • Front and rear silicone seal, multi-sealing perimeter protects against environmental ingress
  • Nickel-plated contacts ensure an electrically reliable connection
  • Integral latching system ensures definitive electrical and mechanical connection
  • Pin terminals and socket terminals can be interchangeable with Deutsch DT terminals
  • Amphenol receptacles must be used with the Amphenol Wedgelocks in order to mate properly with Deutsch DT connectors
Supplier's Site Datasheet
Automotive Connectors - AT06-6S-GRN - Powell Electronics, Inc.
Swedesboro, NJ, United States
Automotive Connectors
AT06-6S-GRN
Automotive Connectors AT06-6S-GRN
6 Pos Plug Female Connector Green

6 Pos Plug Female Connector Green

Buy Now
Rectangular Connector Housings - 889-AT06-6S-GRN-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
889-AT06-6S-GRN-ND
Rectangular Connector Housings 889-AT06-6S-GRN-ND
6 Rectangular Connectors - Housings Plug Green

6 Rectangular Connectors - Housings Plug Green

Buy Now Datasheet

Technical Specifications

  Waytek, Inc. Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 39873 AT06-6S-GRN 889-AT06-6S-GRN-ND
Product Name Amphenol Sine Systems AT06-6S- GRN 6-Way Connector DT06-6S Compatible, Green Automotive Connectors Rectangular Connector Housings
Connector Type Automotive Connector Automotive Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Automotive Connectors - 1797873 - RS Components, Ltd.
Specs
Connector Type Automotive Connector
Termination Solder Pin
View Details