Amphenol Sine Systems Automotive Electronic Connector AT06-4S-SR01BLK

Description
Automotive Connectors Plug 4-Way Strain Relief Black Product overview: AT06-4S-SR01BLK from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-AT06-4S-SR01BLK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Automotive Connectors Plug 4-Way Strain Relief Black Product overview: AT06-4S-SR01BLK from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-AT06-4S-SR01BLK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive Electronic Connector
2026-AT06-4S-SR01BLK
Automotive Electronic Connector 2026-AT06-4S-SR01BLK
Automotive Connectors Plug 4-Way Strain Relief Black Product overview: AT06-4S-SR01BLK from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-AT06-4S-SR01BLK can be used for catalog matching and distributor lookup.

Automotive Connectors Plug 4-Way Strain Relief Black Product overview: AT06-4S-SR01BLK from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-AT06-4S-SR01BLK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Automotive Connectors - 1741474 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1741474
Automotive Connectors 1741474
Amphenol Industrial AT06-4S-SR01BLK

Amphenol Industrial AT06-4S-SR01BLK

Supplier's Site
Automotive Connectors - 1741560 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1741560
Automotive Connectors 1741560
Amphenol Industrial AT06-4S-SR01BLK

Amphenol Industrial AT06-4S-SR01BLK

Supplier's Site
Rectangular Connector Housings - 889-2261-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
889-2261-ND
Rectangular Connector Housings 889-2261-ND
4 Rectangular Connectors - Housings Plug Black

4 Rectangular Connectors - Housings Plug Black

Buy Now Datasheet
Amphenol Sine Systems AT06-4S-SR01BLK 4-Way AT Connector Plug with Strain Relief End cap, Black - 39310 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems AT06-4S-SR01BLK 4-Way AT Connector Plug with Strain Relief End cap, Black
39310
Amphenol Sine Systems AT06-4S-SR01BLK 4-Way AT Connector Plug with Strain Relief End cap, Black 39310
Amphenol Sine Systems AT Series SR01 and SR02 connectors are a high-performance, thermoplastic, cost-effective solution with specifically designed, wire cavities that protect each individual wire seal, eliminating stress on the rear seal while maintaining an IP68/69K rated (mated) performance regardless of wire bundle direction or improper installation. The AT Series SR01 and SR02 meet all the performance criteria and specifications of the AT Series, is available in a wide variety of custom colors, and accepts all A Series Size 16 contacts. Required wedgelock sold separately. Amphenol Sine Systems AT06-4S-SR01BLK 4-Way AT Connector Plug Category: Amphenol AT Connectors Manufacturer: Amphenol Sine Systems Series: AT Number of Pins: 4 Deutsch DT compatible connector line Deutsch PN # DT04-08PA-E008 Specifically designed wire cavities protect each individual wire seal Strain reliefs eliminate stress on rear seal & maintain IP67 regardless of wire bundle direction or improper installation Integral design saves labor and reduces assembly time and overall harness costs No need to assembly costly backshells or boots Cost-effective and reliable solution for wire routing, strain relief and sealing issues common in heavy duty applications Durable thermoplastic housings offer excellent UV resistance, dielectric/mechanica l properties and RoHs compliance Front and rear silicone, multi-sealing against environmental ingress Nickel plated contacts ensure an electrically reliable connection Integral latching system ensures definitive electrical and mechanical connection Pin terminals and socket terminals can be interchangeable with Deutsch DT terminals Amphenol connectors must be used with the Amphenol Wedgelocks in order to mate properly Operating Temperature: 257°F (125°C) to -67°F (-55°C) Current Rating: 13A Ingress Protection: IP69K

Amphenol Sine Systems AT Series SR01 and SR02 connectors are a high-performance, thermoplastic, cost-effective solution with specifically designed, wire cavities that protect each individual wire seal, eliminating stress on the rear seal while maintaining an IP68/69K rated (mated) performance regardless of wire bundle direction or improper installation. The AT Series SR01 and SR02 meet all the performance criteria and specifications of the AT Series, is available in a wide variety of custom colors, and accepts all A Series Size 16 contacts. Required wedgelock sold separately.

  • Amphenol Sine Systems AT06-4S-SR01BLK 4-Way AT Connector Plug
  • Category: Amphenol AT Connectors
  • Manufacturer: Amphenol Sine Systems
  • Series: AT
  • Number of Pins: 4
  • Deutsch DT compatible connector line
  • Deutsch PN # DT04-08PA-E008
  • Specifically designed wire cavities protect each individual wire seal
  • Strain reliefs eliminate stress on rear seal & maintain IP67 regardless of wire bundle direction or improper installation
  • Integral design saves labor and reduces assembly time and overall harness costs
  • No need to assembly costly backshells or boots
  • Cost-effective and reliable solution for wire routing, strain relief and sealing issues common in heavy duty applications
  • Durable thermoplastic housings offer excellent UV resistance, dielectric/mechanical properties and RoHs compliance
  • Front and rear silicone, multi-sealing against environmental ingress
  • Nickel plated contacts ensure an electrically reliable connection
  • Integral latching system ensures definitive electrical and mechanical connection
  • Pin terminals and socket terminals can be interchangeable with Deutsch DT terminals
  • Amphenol connectors must be used with the Amphenol Wedgelocks in order to mate properly
  • Operating Temperature: 257°F (125°C) to -67°F (-55°C)
  • Current Rating: 13A
  • Ingress Protection: IP69K
Supplier's Site Datasheet
Philadelphia, PA, United States
AT 4C 16 AWG SKT PLG S/R BLK

AT 4C 16 AWG SKT PLG S/R BLK

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Low Pin Connectors - AT06-4S-SR01BLK - Chief Enterprises LLC
Elmhurst, IL, United States
Low Pin Connectors
AT06-4S-SR01BLK
Low Pin Connectors AT06-4S-SR01BLK
Connector, Amphenol Sine, AT Series, Custom, 4 Pin Plug, with Strain Relief

Connector, Amphenol Sine, AT Series, Custom, 4 Pin Plug, with Strain Relief

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Waytek, Inc. PEI-Genesis Powell Electronics, Inc. Chief Enterprises LLC
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2026-AT06-4S-SR01BLK 1741474 889-2261-ND 39310 Amphenol Sine AT06-4S-SR01BLK AT06-4S-SR01BLK AT06-4S-SR01BLK
Product Name Automotive Electronic Connector Automotive Connectors Rectangular Connector Housings Amphenol Sine Systems AT06-4S-SR01BLK 4-Way AT Connector Plug with Strain Relief End cap, Black Low Pin Connectors
Connector Type Automotive Connector Automotive Connector Rectangular Connectors, Heavy Duty Automotive Connector; Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Outer square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - CC-A-24292-FM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details