Amphenol Sine Systems Rectangular Connector Housings AT06-3S-SR01BLK

Description
3 Rectangular Connectors - Housings Plug Black
Request a Quote Datasheet
Description
3 Rectangular Connectors - Housings Plug Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - 889-1451-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
889-1451-ND
Rectangular Connector Housings 889-1451-ND
3 Rectangular Connectors - Housings Plug Black

3 Rectangular Connectors - Housings Plug Black

Buy Now Datasheet
Singapore, Singapore
Automotive Electronic Connector
2026-AT06-3S-SR01BLK
Automotive Electronic Connector 2026-AT06-3S-SR01BLK
Automotive Connectors Plug 3-Way Strain Relief Black Product overview: AT06-3S-SR01BLK from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-AT06-3S-SR01BLK can be used for catalog matching and distributor lookup.

Automotive Connectors Plug 3-Way Strain Relief Black Product overview: AT06-3S-SR01BLK from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-AT06-3S-SR01BLK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Automotive Connectors - 1741473 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1741473
Automotive Connectors 1741473
Amphenol Industrial AT06-3S-SR01BLK

Amphenol Industrial AT06-3S-SR01BLK

Supplier's Site
Automotive Connectors - 1741651 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1741651
Automotive Connectors 1741651
Amphenol Industrial AT06-3S-SR01BLK

Amphenol Industrial AT06-3S-SR01BLK

Supplier's Site
 - AT06-3S-SR01BLK - Powell Electronics, Inc.
Swedesboro, NJ, United States
3 Pos Plug Strain Relief Socket

3 Pos Plug Strain Relief Socket

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Amphenol Sine Systems AT06-3S-SR01BLK 3-Way AT Connector Plug with Strain Relief End cap - 39305 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems AT06-3S-SR01BLK 3-Way AT Connector Plug with Strain Relief End cap
39305
Amphenol Sine Systems AT06-3S-SR01BLK 3-Way AT Connector Plug with Strain Relief End cap 39305
Amphenol Sine Systems AT Series SR01 and SR02 connectors are a high-performance, thermoplastic, cost-effective solution with specifically designed, wire cavities that protect each individual wire seal, eliminating stress on the rear seal while maintaining an IP68/69K rated (mated) performance regardless of wire bundle direction or improper installation. The AT Series SR01 and SR02 meet all the performance criteria and specifications of the AT Series, is available in a wide variety of custom colors, and accepts all A Series Size 16 contacts. Required wedgelock sold separately. Amphenol Sine Systems AT06-3S-SR01BLK 3-Way AT Connector Plug Category: Amphenol AT Connectors Manufacturer: Amphenol Sine Systems Series: AT Number of Pins: 3 Deutsch DT compatible connector line Deutsch PN # DT06-3S-EP11 Specifically designed wire cavities protect each individual wire seal Strain reliefs eliminate stress on rear seal & maintain IP67 regardless of wire bundle direction or improper installation Integral design saves labor and reduces assembly time and overall harness costs No need to assembly costly backshells or boots Cost-effective and reliable solution for wire routing, strain relief and sealing issues common in heavy duty applications Durable thermoplastic housings offer excellent UV resistance, dielectric/mechanica l properties and RoHs compliance Front and rear silicone, multi-sealing against environmental ingress Nickel plated contacts ensure an electrically reliable connection Integral latching system ensures definitive electrical and mechanical connection Pin terminals and socket terminals can be interchangeable with Deutsch DT terminals Amphenol connectors must be used with the Amphenol Wedgelocks in order to mate properly Operating Temperature: 257°F (125°C) to -67°F (-55°C) Current Rating: 13A Ingress Protection: IP69K

Amphenol Sine Systems AT Series SR01 and SR02 connectors are a high-performance, thermoplastic, cost-effective solution with specifically designed, wire cavities that protect each individual wire seal, eliminating stress on the rear seal while maintaining an IP68/69K rated (mated) performance regardless of wire bundle direction or improper installation. The AT Series SR01 and SR02 meet all the performance criteria and specifications of the AT Series, is available in a wide variety of custom colors, and accepts all A Series Size 16 contacts. Required wedgelock sold separately.

  • Amphenol Sine Systems AT06-3S-SR01BLK 3-Way AT Connector Plug
  • Category: Amphenol AT Connectors
  • Manufacturer: Amphenol Sine Systems
  • Series: AT
  • Number of Pins: 3
  • Deutsch DT compatible connector line
  • Deutsch PN # DT06-3S-EP11
  • Specifically designed wire cavities protect each individual wire seal
  • Strain reliefs eliminate stress on rear seal & maintain IP67 regardless of wire bundle direction or improper installation
  • Integral design saves labor and reduces assembly time and overall harness costs
  • No need to assembly costly backshells or boots
  • Cost-effective and reliable solution for wire routing, strain relief and sealing issues common in heavy duty applications
  • Durable thermoplastic housings offer excellent UV resistance, dielectric/mechanical properties and RoHs compliance
  • Front and rear silicone, multi-sealing against environmental ingress
  • Nickel plated contacts ensure an electrically reliable connection
  • Integral latching system ensures definitive electrical and mechanical connection
  • Pin terminals and socket terminals can be interchangeable with Deutsch DT terminals
  • Amphenol connectors must be used with the Amphenol Wedgelocks in order to mate properly
  • Operating Temperature: 257°F (125°C) to -67°F (-55°C)
  • Current Rating: 13A
  • Ingress Protection: IP69K
Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Powell Electronics, Inc. Waytek, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-1451-ND 2026-AT06-3S-SR01BLK 1741473 AT06-3S-SR01BLK 39305
Product Name Rectangular Connector Housings Automotive Electronic Connector Automotive Connectors Amphenol Sine Systems AT06-3S-SR01BLK 3-Way AT Connector Plug with Strain Relief End cap
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector Automotive Connector Automotive Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Dsub 2 Row Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; D-Sub Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight (optional feature); Right Angle (optional feature)
View Details