Amphenol Sine Systems Amphenol Sine Systems AT06-2S-SR01BLK 2-Way AT Connector Plug with Strain Relief End cap AT06-2S-SR01BLK

Description
2-Way Plug Female Connector with Strain
Request a Quote
Description
2-Way Plug Female Connector with Strain
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Amphenol Sine Systems AT06-2S-SR01BLK is a 2-way AT connector plug designed for high-performance applications. It features a thermoplastic housing that provides excellent UV resistance and is compliant with RoHS standards. The connector is equipped with strain relief end caps that protect individual wire seals, ensuring durability and maintaining an IP68/69K rating when mated, regardless of wire bundle direction or installation errors. This connector supports a wire range of size 16, 14-20 AWG, and has a maximum current rating of 13A. It is designed for use in demanding environments, making it suitable for applications in marine, heavy equipment, automotive, and alternative energy sectors. The integral latching system ensures a secure connection, while the nickel-plated contacts provide reliable electrical performance. The product is compatible with existing standard products in the industry and requires the use of Amphenol wedgelocks for proper mating.

Datasheet Summary
Powered by GS/AI

The Amphenol Sine Systems AT06-2S-SR01BLK is a 2-way AT connector plug designed for high-performance applications. It features a thermoplastic housing that provides excellent UV resistance and is compliant with RoHS standards. The connector is equipped with strain relief end caps that protect individual wire seals, ensuring durability and maintaining an IP68/69K rating when mated, regardless of wire bundle direction or installation errors. This connector supports a wire range of size 16, 14-20 AWG, and has a maximum current rating of 13A. It is designed for use in demanding environments, making it suitable for applications in marine, heavy equipment, automotive, and alternative energy sectors. The integral latching system ensures a secure connection, while the nickel-plated contacts provide reliable electrical performance. The product is compatible with existing standard products in the industry and requires the use of Amphenol wedgelocks for proper mating.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
2-Way Plug Female Connector with Strain

2-Way Plug Female Connector with Strain

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Amphenol Sine Systems AT06-2S-SR01BLK 2-Way AT Connector Plug with Strain Relief End cap - 39302 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems AT06-2S-SR01BLK 2-Way AT Connector Plug with Strain Relief End cap
39302
Amphenol Sine Systems AT06-2S-SR01BLK 2-Way AT Connector Plug with Strain Relief End cap 39302
Amphenol Sine Systems AT Series SR01 and SR02 connectors are a high-performance, thermoplastic, cost-effective solution with specifically designed, wire cavities that protect each individual wire seal, eliminating stress on the rear seal while maintaining an IP68/69K rated (mated) performance regardless of wire bundle direction or improper installation. The AT Series SR01 and SR02 meet all the performance criteria and specifications of the AT Series, is available in a wide variety of custom colors, and accepts all A Series Size 16 contacts. Required wedgelock sold separately. Amphenol Sine Systems AT06-2S-SR01BLK 2-Way AT Connector Plug Category: Amphenol AT Connectors Manufacturer: Amphenol Sine Systems Series: AT Number of Pins: 2 Deutsch DT compatible connector line Deutsch PN # DT06-2S-EP11 Specifically designed wire cavities protect each individual wire seal Strain reliefs eliminate stress on rear seal & maintain IP67 regardless of wire bundle direction or improper installation Integral design saves labor and reduces assembly time and overall harness costs No need to assembly costly backshells or boots Cost-effective and reliable solution for wire routing, strain relief and sealing issues common in heavy duty applications Durable thermoplastic housings offer excellent UV resistance, dielectric/mechanica l properties and RoHs compliance Front and rear silicone, multi-sealing against environmental ingress Nickel plated contacts ensure an electrically reliable connection Integral latching system ensures definitive electrical and mechanical connection Pin terminals and socket terminals can be interchangeable with Deutsch DT terminals Amphenol connectors must be used with the Amphenol Wedgelocks in order to mate properly Operating Temperature: 257°F (125°C) to -67°F (-55°C) Current Rating: 13A Ingress Protection: IP69K

Amphenol Sine Systems AT Series SR01 and SR02 connectors are a high-performance, thermoplastic, cost-effective solution with specifically designed, wire cavities that protect each individual wire seal, eliminating stress on the rear seal while maintaining an IP68/69K rated (mated) performance regardless of wire bundle direction or improper installation. The AT Series SR01 and SR02 meet all the performance criteria and specifications of the AT Series, is available in a wide variety of custom colors, and accepts all A Series Size 16 contacts. Required wedgelock sold separately.

  • Amphenol Sine Systems AT06-2S-SR01BLK 2-Way AT Connector Plug
  • Category: Amphenol AT Connectors
  • Manufacturer: Amphenol Sine Systems
  • Series: AT
  • Number of Pins: 2
  • Deutsch DT compatible connector line
  • Deutsch PN # DT06-2S-EP11
  • Specifically designed wire cavities protect each individual wire seal
  • Strain reliefs eliminate stress on rear seal & maintain IP67 regardless of wire bundle direction or improper installation
  • Integral design saves labor and reduces assembly time and overall harness costs
  • No need to assembly costly backshells or boots
  • Cost-effective and reliable solution for wire routing, strain relief and sealing issues common in heavy duty applications
  • Durable thermoplastic housings offer excellent UV resistance, dielectric/mechanical properties and RoHs compliance
  • Front and rear silicone, multi-sealing against environmental ingress
  • Nickel plated contacts ensure an electrically reliable connection
  • Integral latching system ensures definitive electrical and mechanical connection
  • Pin terminals and socket terminals can be interchangeable with Deutsch DT terminals
  • Amphenol connectors must be used with the Amphenol Wedgelocks in order to mate properly
  • Operating Temperature: 257°F (125°C) to -67°F (-55°C)
  • Current Rating: 13A
  • Ingress Protection: IP69K
Supplier's Site Datasheet
Automotive Connectors - 1741472 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1741472
Automotive Connectors 1741472
Amphenol Industrial AT06-2S-SR01BLK

Amphenol Industrial AT06-2S-SR01BLK

Supplier's Site
Automotive Connectors - 1741650 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1741650
Automotive Connectors 1741650
Amphenol Industrial AT06-2S-SR01BLK

Amphenol Industrial AT06-2S-SR01BLK

Supplier's Site
Rectangular Connector Housings - 889-1448-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
889-1448-ND
Rectangular Connector Housings 889-1448-ND
2 Rectangular Connectors - Housings Plug Black

2 Rectangular Connectors - Housings Plug Black

Buy Now Datasheet
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type - AT06-2S-SR01BLK - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type
AT06-2S-SR01BLK
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type AT06-2S-SR01BLK
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type

Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type

Buy Now
Singapore, Singapore
Automotive Electronic Connector
2026-AT06-2S-SR01BLK
Automotive Electronic Connector 2026-AT06-2S-SR01BLK
Automotive Connectors Plug 2-Way Strain Relief Black Product overview: AT06-2S-SR01BLK from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-AT06-2S-SR01BLK can be used for catalog matching and distributor lookup.

Automotive Connectors Plug 2-Way Strain Relief Black Product overview: AT06-2S-SR01BLK from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-AT06-2S-SR01BLK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Low Pin Connectors - AT06-2S-SR01BLK - Chief Enterprises LLC
Elmhurst, IL, United States
Low Pin Connectors
AT06-2S-SR01BLK
Low Pin Connectors AT06-2S-SR01BLK
Connector, Amphenol Sine, AT Series, Custom, 2 Pin Plug, with Strain Relief

Connector, Amphenol Sine, AT Series, Custom, 2 Pin Plug, with Strain Relief

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Waytek, Inc. RS Components, Ltd. DigiKey Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Chief Enterprises LLC
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AT06-2S-SR01BLK 39302 1741472 889-1448-ND AT06-2S-SR01BLK 2026-AT06-2S-SR01BLK AT06-2S-SR01BLK
Product Name Amphenol Sine Systems AT06-2S-SR01BLK 2-Way AT Connector Plug with Strain Relief End cap Automotive Connectors Rectangular Connector Housings Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type Automotive Electronic Connector Low Pin Connectors
Connector Type Automotive Connector; Rectangular Connectors, Heavy Duty Automotive Connector Rectangular Connectors, Heavy Duty Automotive Connector Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details