Amphenol Sine Systems Connector, Housing, Plug, 2 Position, 12V Led; Product Range Amphenol Sine/tuchel AT06-2S-LED1201

Description
CONNECTOR, HOUSING, PLUG, 2 POSITION, 12V LED; Product Range:AT Series; Gender:Plug; No. of Positions:2Positions ; For Use With:AT Series Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67; Current Rating:13A RoHS Compliant: Yes
Description
CONNECTOR, HOUSING, PLUG, 2 POSITION, 12V LED; Product Range:AT Series; Gender:Plug; No. of Positions:2Positions ; For Use With:AT Series Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67; Current Rating:13A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, Plug, 2 Position, 12V Led; Product Range Amphenol Sine/tuchel - 08X7028 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, Plug, 2 Position, 12V Led; Product Range Amphenol Sine/tuchel
08X7028
Connector, Housing, Plug, 2 Position, 12V Led; Product Range Amphenol Sine/tuchel 08X7028
CONNECTOR, HOUSING, PLUG, 2 POSITION, 12V LED; Product Range:AT Series; Gender:Plug; No. of Positions:2Positions ; For Use With:AT Series Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67; Current Rating:13A RoHS Compliant: Yes

CONNECTOR, HOUSING, PLUG, 2 POSITION, 12V LED; Product Range:AT Series; Gender:Plug; No. of Positions:2Positions; For Use With:AT Series Socket Contacts; Connector Body Material:Thermoplastic Body; IP Rating:IP67; Current Rating:13A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 08X7028
Product Name Connector, Housing, Plug, 2 Position, 12V Led; Product Range Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 37 mm (1.46 inch)
Bearing Bore / Ring O.D. 1.18 inch (30 mm)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details