Amphenol Corporation Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type AT04-6P

Description
6 PIN RECEPTACLE
Request a Quote Datasheet
Description
6 PIN RECEPTACLE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type - AT04-6P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type
AT04-6P
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type AT04-6P
6 PIN RECEPTACLE

6 PIN RECEPTACLE

Buy Now
Swedesboro, NJ, United States
6-Way Receptacle, Male Connector

6-Way Receptacle, Male Connector

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1377872-AT04-6P - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1377872-AT04-6P
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1377872-AT04-6P
Win Source Part Number: 1377872-AT04-6P Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: Amphenol Sine Systems Corp Series: AT Series™ Package: Bulk Product Status: Active Base Product Number: AT04-6P Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.6000 REACH Status: REACH Unaffected ECCN: EAR99 Contact Termination: Crimp Color: Gray Connector Type: Receptacle Contact Type: Male Pin Number of Positions: 6 Number of Rows: 3 Fastening Type: Latch Holder Note: Contacts Not Included

Win Source Part Number: 1377872-AT04-6P
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: Amphenol Sine Systems Corp
Series: AT Series™
Package: Bulk
Product Status: Active
Base Product Number: AT04-6P
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.6000
REACH Status: REACH Unaffected
ECCN: EAR99
Contact Termination: Crimp
Color: Gray
Connector Type: Receptacle
Contact Type: Male Pin
Number of Positions: 6
Number of Rows: 3
Fastening Type: Latch Holder
Note: Contacts Not Included

Buy Now Datasheet
Philadelphia, PA, United States
CONN RCPT 6POS 14-20AWG SIZE16

CONN RCPT 6POS 14-20AWG SIZE16

Buy Now
Rectangular Connector Housings - 889-1003-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
889-1003-ND
Rectangular Connector Housings 889-1003-ND
6 Rectangular Connectors - Housings Receptacle Gray

6 Rectangular Connectors - Housings Receptacle Gray

Buy Now Datasheet
Automotive Connectors - 6964171 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
6964171
Automotive Connectors 6964171
Amphenol Industrial AT04-6P

Amphenol Industrial AT04-6P

Supplier's Site
Singapore, Singapore
Automotive Electronic Connector
2026-AT04-6P
Automotive Electronic Connector 2026-AT04-6P
Automotive Connectors AT Series Receptacle 6 Way Product overview: AT04-6P from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-AT04-6P can be used for catalog matching and distributor lookup.

Automotive Connectors AT Series Receptacle 6 Way Product overview: AT04-6P from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-AT04-6P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
6 PIN RECEPTACLE - 70060051 - Allied Electronics, Inc.
Fort Worth, TX, USA
6 PIN RECEPTACLE
70060051
6 PIN RECEPTACLE 70060051
Amphenol Sine Systems AT Series™ connectors were designed as a high-performance, cost effective solution to be used within the heavy equipment, agricultural, automotive, military, alternative energy and other demanding interconnect architectures. The AT Series™ contain superior environmental seals, seal retention capabilities and feature Amphenol Sine Systems RockSolid™ Contact technology and are completely compatible with all other existing standard products industry-wide.

Amphenol Sine Systems AT Series™ connectors were designed as a high-performance, cost effective solution to be used within the heavy equipment, agricultural, automotive, military, alternative energy and other demanding interconnect architectures. The AT Series™ contain superior environmental seals, seal retention capabilities and feature Amphenol Sine Systems RockSolid™ Contact technology and are completely compatible with all other existing standard products industry-wide.

Supplier's Site
Low Pin Connectors - AT04-6P - Chief Enterprises LLC
Elmhurst, IL, United States
Low Pin Connectors
AT04-6P
Low Pin Connectors AT04-6P
Connector, Amphenol Sine, AT Series, 6 Pin Receptacle

Connector, Amphenol Sine, AT Series, 6 Pin Receptacle

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Win Source Electronics PEI-Genesis DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Chief Enterprises LLC
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AT04-6P AT04-6P 1377872-AT04-6P Amphenol Sine AT04-6P 889-1003-ND 6964171 2026-AT04-6P 70060051 AT04-6P
Product Name Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Rectangular Connector Housings Automotive Connectors Automotive Electronic Connector 6 PIN RECEPTACLE Low Pin Connectors
Gender Female / Jack Male / Plug; Female / Jack Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products