Amphenol Sine Systems Rcpt Housing, 6Pos, Thermoplastic, Blk; Product Range Amphenol Sine/tuchel AT04-6P-PM12

Description
RCPT HOUSING, 6POS, THERMOPLASTIC, BLK; Product Range:AT PanelMate Series™; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:-; For Use With:Amphenol PanelMate AT Series Size 16 Pin Contacts RoHS Compliant: Yes
Description
RCPT HOUSING, 6POS, THERMOPLASTIC, BLK; Product Range:AT PanelMate Series™; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:-; For Use With:Amphenol PanelMate AT Series Size 16 Pin Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rcpt Housing, 6Pos, Thermoplastic, Blk; Product Range Amphenol Sine/tuchel - 78Y0470 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Housing, 6Pos, Thermoplastic, Blk; Product Range Amphenol Sine/tuchel
78Y0470
Rcpt Housing, 6Pos, Thermoplastic, Blk; Product Range Amphenol Sine/tuchel 78Y0470
RCPT HOUSING, 6POS, THERMOPLASTIC, BLK; Product Range:AT PanelMate Series™; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:-; For Use With:Amphenol PanelMate AT Series Size 16 Pin Contacts RoHS Compliant: Yes

RCPT HOUSING, 6POS, THERMOPLASTIC, BLK; Product Range:AT PanelMate Series™; Gender:Receptacle; No. of Positions:6Positions; Pitch Spacing:-; For Use With:Amphenol PanelMate AT Series Size 16 Pin Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 78Y0470
Product Name Rcpt Housing, 6Pos, Thermoplastic, Blk; Product Range Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 80 mm (3.15 inch)
Bearing Bore / Ring O.D. 2.76 inch (70 mm)
View Details