Amphenol Sine Systems Amphenol Sine Systems AT04-6P-BRN, 6-Way Connector Receptacle, DT04-6P Compatible, Brown AT04-6P-BRN

Description
Amphenol Sine Systems AT04-6P-BRN, 6-Way Connector Receptacle Category: Amphenol AT Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # DT04-6P Series: AT Number of Pins: 6 Color: Brown Deutsch DT compatible connector line High-performance, cost-effective Deutsch DT replacement Durable thermoplastic housings offer excellent UV resistance, dielectric/mechanica l properties and RoHS compliance Front and rear silicone seal, multi-sealing perimeter protects against environmental ingress Nickel-plated contacts ensure an electrically reliable connection Integral latching system ensures definitive electrical and mechanical connection Pin terminals and socket terminals can be interchangeable with Deutsch DT terminals Amphenol receptacles must be used with the Amphenol Wedgelocks in order to mate properly with Deutsch DT connectors
Request a Quote Datasheet
Description
Amphenol Sine Systems AT04-6P-BRN, 6-Way Connector Receptacle Category: Amphenol AT Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # DT04-6P Series: AT Number of Pins: 6 Color: Brown Deutsch DT compatible connector line High-performance, cost-effective Deutsch DT replacement Durable thermoplastic housings offer excellent UV resistance, dielectric/mechanica l properties and RoHS compliance Front and rear silicone seal, multi-sealing perimeter protects against environmental ingress Nickel-plated contacts ensure an electrically reliable connection Integral latching system ensures definitive electrical and mechanical connection Pin terminals and socket terminals can be interchangeable with Deutsch DT terminals Amphenol receptacles must be used with the Amphenol Wedgelocks in order to mate properly with Deutsch DT connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol Sine Systems AT04-6P-BRN, 6-Way Connector Receptacle, DT04-6P Compatible, Brown - 39882 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems AT04-6P-BRN, 6-Way Connector Receptacle, DT04-6P Compatible, Brown
39882
Amphenol Sine Systems AT04-6P-BRN, 6-Way Connector Receptacle, DT04-6P Compatible, Brown 39882
Amphenol Sine Systems AT04-6P-BRN, 6-Way Connector Receptacle Category: Amphenol AT Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # DT04-6P Series: AT Number of Pins: 6 Color: Brown Deutsch DT compatible connector line High-performance, cost-effective Deutsch DT replacement Durable thermoplastic housings offer excellent UV resistance, dielectric/mechanica l properties and RoHS compliance Front and rear silicone seal, multi-sealing perimeter protects against environmental ingress Nickel-plated contacts ensure an electrically reliable connection Integral latching system ensures definitive electrical and mechanical connection Pin terminals and socket terminals can be interchangeable with Deutsch DT terminals Amphenol receptacles must be used with the Amphenol Wedgelocks in order to mate properly with Deutsch DT connectors
  • Amphenol Sine Systems AT04-6P-BRN, 6-Way Connector Receptacle
  • Category: Amphenol AT Connectors
  • Manufacturer: Amphenol Sine Systems
  • Deutsch Part # DT04-6P
  • Series: AT
  • Number of Pins: 6
  • Color: Brown
  • Deutsch DT compatible connector line
  • High-performance, cost-effective Deutsch DT replacement
  • Durable thermoplastic housings offer excellent UV resistance, dielectric/mechanical properties and RoHS compliance
  • Front and rear silicone seal, multi-sealing perimeter protects against environmental ingress
  • Nickel-plated contacts ensure an electrically reliable connection
  • Integral latching system ensures definitive electrical and mechanical connection
  • Pin terminals and socket terminals can be interchangeable with Deutsch DT terminals
  • Amphenol receptacles must be used with the Amphenol Wedgelocks in order to mate properly with Deutsch DT connectors
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Power Connectors
Product Number 39882
Product Name Amphenol Sine Systems AT04-6P-BRN, 6-Way Connector Receptacle, DT04-6P Compatible, Brown
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

IP44 Splashproof Box Inlet - G42S00A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
Value Line Connector - M12A5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Grounding Flush Mount Power Outlet, 30 Amp 250V 6-30R - 2101S - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
PBS/PBM-310 for BPL-AL - pbs pbm 310 for bpl al - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details