AT RECPT, 6P Au, BRD MNT POTTING, BLK
Connector Header Through Hole 6 position
Automotive Connectors AT RCPT 6P (Au) PCB BRD MNT POTING BK Product overview: AT04-6P-BM02 from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-AT04-6P-BM02 can be used for catalog matching and distributor lookup.
Amphenol Industrial AT04-6P-BM02
RECTANGULAR CONN, RCPT, 6POS, PCB, BLK; No. of Contacts:6Contacts; Product Range:AT BoardLock Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:4.42mm; Gender:Receptacle; Contact Gender:Pin RoHS Compliant: Yes
| Heilind Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | AT04-6P-BM02 | 889-1898-ND | 2026-AT04-6P-BM02 | 434069 | 78Y0522 |
| Product Name | Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type | Headers, Male Pins | Automotive Electronic Connector | Automotive Connectors | Rectangular Conn, Rcpt, 6Pos, Pcb, Blk; No. Of Contacts Amphenol Sine/tuchel |
| Connector Type | Header Connector; Receptacle | Automotive Connector | Automotive Connector | Rectangular Connectors, Heavy Duty | |
| Mounting | Through Hole | PCB Mount | |||
| Current Rating | 13.0 amps | 13.0 amps | |||
| Number of Contacts | 6 # |