Amphenol Sine Systems Connectors,Interconnects AT04-4P-RD01

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Contact Type: Forked Number of Rows: 3 Insulation Material: Polybutylene Terephthalate (PBT), Polyester, Glass Filled Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Contact Type: Forked Number of Rows: 3 Insulation Material: Polybutylene Terephthalate (PBT), Polyester, Glass Filled Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Contact Type: Forked Number of Rows: 3 Insulation Material: Polybutylene Terephthalate (PBT), Polyester, Glass Filled Operating Temperature: -40°C ~ 85°C

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Contact Type: Forked
Number of Rows: 3
Insulation Material: Polybutylene Terephthalate (PBT), Polyester, Glass Filled
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet
Automotive Connectors - 1741454 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1741454
Automotive Connectors 1741454
Amphenol Industrial AT04-4P-RD01

Amphenol Industrial AT04-4P-RD01

Supplier's Site
Automotive Connectors - 1741574 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1741574
Automotive Connectors 1741574
Amphenol Industrial AT04-4P-RD01

Amphenol Industrial AT04-4P-RD01

Supplier's Site
 - AT04-4P-RD01 - Powell Electronics, Inc.
Swedesboro, NJ, United States
4 Pos Receptacle Reduced Seal Seal

4 Pos Receptacle Reduced Seal Seal

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Singapore, Singapore
Automotive Electronic Connector
2026-AT04-4P-RD01
Automotive Electronic Connector 2026-AT04-4P-RD01
Automotive Connectors AT Rec 4 Way Reduced Diameter Seal Product overview: AT04-4P-RD01 from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-AT04-4P-RD01 can be used for catalog matching and distributor lookup.

Automotive Connectors AT Rec 4 Way Reduced Diameter Seal Product overview: AT04-4P-RD01 from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-AT04-4P-RD01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Housings - 889-1440-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
889-1440-ND
Rectangular Connector Housings 889-1440-ND
4 Rectangular Connectors - Housings Receptacle Gray

4 Rectangular Connectors - Housings Receptacle Gray

Buy Now Datasheet
Low Pin Connectors - AT04-4P-RD01 - Chief Enterprises LLC
Elmhurst, IL, United States
Low Pin Connectors
AT04-4P-RD01
Low Pin Connectors AT04-4P-RD01
Connector, Amphenol Sine, AT Series, 4 Pin Receptacle, with Reduced Dia. Seal

Connector, Amphenol Sine, AT Series, 4 Pin Receptacle, with Reduced Dia. Seal

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Chief Enterprises LLC
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1741454 AT04-4P-RD01 2026-AT04-4P-RD01 889-1440-ND AT04-4P-RD01
Product Name Connectors,Interconnects Automotive Connectors Automotive Electronic Connector Rectangular Connector Housings Low Pin Connectors
Connector Type Automotive Connector Automotive Connector Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A03-KHB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details
Terminal Blocks - 39.4204 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Din Rail, Channel - 2946-2002-2214/1000-490-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers