Amphenol Sine Systems Amphenol Sine Systems AT04-3P-SR02BLK AT Connector Receptacle, Strain Relief with End Cap AT04-3P-SR02BLK

Description
Amphenol Sine Systems AT04-3P-SR02BLK 3-Way AT Connector Receptacles Category: Amphenol AT Series™ Connectors Manufacturer: Amphenol Sine Systems Series: AT Number of Pins: 3 Deutsch DT compatible connector line Specifically designed wire cavities protect each individual wire seal Strain reliefs eliminate stress on rear seal and maintain IP67 regardless of wire bundle direction or improper installation Integral design saves labor and reduces assembly time and overall harness costs No need to assemble costly backshells or boots Cost-effective and reliable solution for wire routing, strain relief and sealing issues common in heavy duty applications Durable thermoplastic housings offer excellent UV resistance, dielectric/mechanica l properties and RoHS compliance Front and rear silicone seal, multi-sealing perimeter protects against environmental ingress Nickel-plated contacts ensure an electrically reliable connection Integral latching system ensures definitive electrical and mechanical connection Pin terminals and socket terminals can be interchangeable with Deutsch DT terminals Amphenol connectors must be used with the Amphenol Wedge locks in order to mate properly High-performance, cost-effective Deutsch DT Series drop-in replacement IP69K
Request a Quote Datasheet
Description
Amphenol Sine Systems AT04-3P-SR02BLK 3-Way AT Connector Receptacles Category: Amphenol AT Series™ Connectors Manufacturer: Amphenol Sine Systems Series: AT Number of Pins: 3 Deutsch DT compatible connector line Specifically designed wire cavities protect each individual wire seal Strain reliefs eliminate stress on rear seal and maintain IP67 regardless of wire bundle direction or improper installation Integral design saves labor and reduces assembly time and overall harness costs No need to assemble costly backshells or boots Cost-effective and reliable solution for wire routing, strain relief and sealing issues common in heavy duty applications Durable thermoplastic housings offer excellent UV resistance, dielectric/mechanica l properties and RoHS compliance Front and rear silicone seal, multi-sealing perimeter protects against environmental ingress Nickel-plated contacts ensure an electrically reliable connection Integral latching system ensures definitive electrical and mechanical connection Pin terminals and socket terminals can be interchangeable with Deutsch DT terminals Amphenol connectors must be used with the Amphenol Wedge locks in order to mate properly High-performance, cost-effective Deutsch DT Series drop-in replacement IP69K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol Sine Systems AT04-3P-SR02BLK AT Connector Receptacle, Strain Relief with End Cap - 38168 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems AT04-3P-SR02BLK AT Connector Receptacle, Strain Relief with End Cap
38168
Amphenol Sine Systems AT04-3P-SR02BLK AT Connector Receptacle, Strain Relief with End Cap 38168
Amphenol Sine Systems AT04-3P-SR02BLK 3-Way AT Connector Receptacles Category: Amphenol AT Series™ Connectors Manufacturer: Amphenol Sine Systems Series: AT Number of Pins: 3 Deutsch DT compatible connector line Specifically designed wire cavities protect each individual wire seal Strain reliefs eliminate stress on rear seal and maintain IP67 regardless of wire bundle direction or improper installation Integral design saves labor and reduces assembly time and overall harness costs No need to assemble costly backshells or boots Cost-effective and reliable solution for wire routing, strain relief and sealing issues common in heavy duty applications Durable thermoplastic housings offer excellent UV resistance, dielectric/mechanica l properties and RoHS compliance Front and rear silicone seal, multi-sealing perimeter protects against environmental ingress Nickel-plated contacts ensure an electrically reliable connection Integral latching system ensures definitive electrical and mechanical connection Pin terminals and socket terminals can be interchangeable with Deutsch DT terminals Amphenol connectors must be used with the Amphenol Wedge locks in order to mate properly High-performance, cost-effective Deutsch DT Series drop-in replacement IP69K
  • Amphenol Sine Systems AT04-3P-SR02BLK 3-Way AT Connector Receptacles
  • Category: Amphenol AT Series™ Connectors
  • Manufacturer: Amphenol Sine Systems
  • Series: AT
  • Number of Pins: 3
  • Deutsch DT compatible connector line
  • Specifically designed wire cavities protect each individual wire seal
  • Strain reliefs eliminate stress on rear seal and maintain IP67 regardless of wire bundle direction or
  • improper installation
  • Integral design saves labor and reduces assembly time and overall harness costs
  • No need to assemble costly backshells or boots
  • Cost-effective and reliable solution for wire routing, strain relief and sealing issues common in
  • heavy duty applications
  • Durable thermoplastic housings offer excellent UV resistance, dielectric/mechanical properties
  • and RoHS compliance
  • Front and rear silicone seal, multi-sealing perimeter protects against environmental ingress
  • Nickel-plated contacts ensure an electrically reliable connection
  • Integral latching system ensures definitive electrical and mechanical connection
  • Pin terminals and socket terminals can be interchangeable with Deutsch DT terminals
  • Amphenol connectors must be used with the Amphenol Wedge locks in order to mate properly
  • High-performance, cost-effective Deutsch DT Series drop-in replacement
  • IP69K
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Power Connectors
Product Number 38168
Product Name Amphenol Sine Systems AT04-3P-SR02BLK AT Connector Receptacle, Strain Relief with End Cap
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Card Edge Power Connectors - 2007088-2 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style PCB
View Details
20A/250V North American Snap-in Receptacle - 88252100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 6-20
View Details
Value Line Connector - M12S4TM - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Plug
Configuration Other; M12 C
View Details
IP67 Watertight 15° Angled Receptacle - F42S68A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers