Amphenol Sine Systems Free Hanging, Panel Mount AT04-3P-KIT01

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Free Hanging, Panel Mount - 889-1203-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
889-1203-ND
Free Hanging, Panel Mount 889-1203-ND
3 Position Rectangular Receptacle Connector Crimp 16-18 AWG

3 Position Rectangular Receptacle Connector Crimp 16-18 AWG

Buy Now Datasheet
Automotive Connector, Rcpt, 3Pos, 13A; Product Range Amphenol Sine/tuchel - 26Y7019 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Connector, Rcpt, 3Pos, 13A; Product Range Amphenol Sine/tuchel
26Y7019
Automotive Connector, Rcpt, 3Pos, 13A; Product Range Amphenol Sine/tuchel 26Y7019
AUTOMOTIVE CONNECTOR, RCPT, 3POS, 13A; Product Range:AT Series™; Automotive Connector Shell Style:Straight Receptacle; No. of Contacts:3Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

AUTOMOTIVE CONNECTOR, RCPT, 3POS, 13A; Product Range:AT Series™; Automotive Connector Shell Style:Straight Receptacle; No. of Contacts:3Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Thermoplastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AT04-3P-KIT01 889-1203-ND 26Y7019
Product Name Free Hanging, Panel Mount Automotive Connector, Rcpt, 3Pos, 13A; Product Range Amphenol Sine/tuchel
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm M39029 90° Plug - 110981 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Shunts, Jumpers - 36-1461R-ND - DigiKey
Keystone Electronics Corp.
Specs
Gender Male / Plug
View Details