Amphenol Sine Systems Amphenol Sine Systems AT04-2P 2-Way AT Receptacle Connector, DT04-2P Compatible AT04-2P

Description
Amphenol Sine Systems AT04-2P 2-Way AT Receptacle Connectors Category: Amphenol AT Series™ Connectors Manufacturer: Amphenol Sine Systems Series: AT Number of Pins: 2 Deutsch DT compatible connector line High-performance, cost-effective Deutsch DT replacement Durable thermoplastic housings offer excellent UV resistance, dielectric/mechanica l properties and RoHS compliance Front and rear silicone seal, multi-sealing perimeter protects against environmental ingress Nickel-plated contacts ensure an electrically reliable connection Integral latching system ensures definitive electrical and mechanical connection Pin terminals and socket terminals can be interchangeable with Deutsch DT terminals Amphenol receptacles must be used with the Amphenol Wedge locks in order to mate properly with Deutsch DT connectors IP69K
Request a Quote Datasheet
Description
Amphenol Sine Systems AT04-2P 2-Way AT Receptacle Connectors Category: Amphenol AT Series™ Connectors Manufacturer: Amphenol Sine Systems Series: AT Number of Pins: 2 Deutsch DT compatible connector line High-performance, cost-effective Deutsch DT replacement Durable thermoplastic housings offer excellent UV resistance, dielectric/mechanica l properties and RoHS compliance Front and rear silicone seal, multi-sealing perimeter protects against environmental ingress Nickel-plated contacts ensure an electrically reliable connection Integral latching system ensures definitive electrical and mechanical connection Pin terminals and socket terminals can be interchangeable with Deutsch DT terminals Amphenol receptacles must be used with the Amphenol Wedge locks in order to mate properly with Deutsch DT connectors IP69K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol Sine Systems AT04-2P 2-Way AT Receptacle Connector, DT04-2P Compatible - 38171 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems AT04-2P 2-Way AT Receptacle Connector, DT04-2P Compatible
38171
Amphenol Sine Systems AT04-2P 2-Way AT Receptacle Connector, DT04-2P Compatible 38171
Amphenol Sine Systems AT04-2P 2-Way AT Receptacle Connectors Category: Amphenol AT Series™ Connectors Manufacturer: Amphenol Sine Systems Series: AT Number of Pins: 2 Deutsch DT compatible connector line High-performance, cost-effective Deutsch DT replacement Durable thermoplastic housings offer excellent UV resistance, dielectric/mechanica l properties and RoHS compliance Front and rear silicone seal, multi-sealing perimeter protects against environmental ingress Nickel-plated contacts ensure an electrically reliable connection Integral latching system ensures definitive electrical and mechanical connection Pin terminals and socket terminals can be interchangeable with Deutsch DT terminals Amphenol receptacles must be used with the Amphenol Wedge locks in order to mate properly with Deutsch DT connectors IP69K
  • Amphenol Sine Systems AT04-2P 2-Way AT Receptacle Connectors
  • Category: Amphenol AT Series™ Connectors
  • Manufacturer: Amphenol Sine Systems
  • Series: AT
  • Number of Pins: 2
  • Deutsch DT compatible connector line
  • High-performance, cost-effective Deutsch DT replacement
  • Durable thermoplastic housings offer excellent UV resistance, dielectric/mechanical properties and RoHS compliance
  • Front and rear silicone seal, multi-sealing perimeter protects against environmental ingress
  • Nickel-plated contacts ensure an electrically reliable connection
  • Integral latching system ensures definitive electrical and mechanical connection
  • Pin terminals and socket terminals can be interchangeable with Deutsch DT terminals
  • Amphenol receptacles must be used with the Amphenol Wedge locks in order to mate properly with Deutsch DT connectors
  • IP69K
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Power Connectors
Product Number 38171
Product Name Amphenol Sine Systems AT04-2P 2-Way AT Receptacle Connector, DT04-2P Compatible
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M8A2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C1
View Details
IP44 Splashproof 15° Angled Receptacle - F41S63A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
DC POWER JACK PIN F2.5MM - 80204-014AL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
20 Amp Tamper Resistant Duplex Outlet, Side Wire & Back Wire, Commercial Grade - 2010C - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Commercial
View Details