SCHURTER Inc IEC Appliance Outlet H, Snap-in Mounting, Front Side, Solder or Quick-connect Terminal 6602-4

Description
Description Panel mount: Snap-in version front side 1 Function: Connector, Pin temperature 70 °C, Protection class II Solder / Quick Connect Other versions on request Other panel thickness Types for enhanced glow wire test requirements acc. IEC 60695-2-12 and -13 for the use in unattended household equipment acc. IEC 60335-1
Request a Quote Datasheet
Description
Description Panel mount: Snap-in version front side 1 Function: Connector, Pin temperature 70 °C, Protection class II Solder / Quick Connect Other versions on request Other panel thickness Types for enhanced glow wire test requirements acc. IEC 60695-2-12 and -13 for the use in unattended household equipment acc. IEC 60335-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Appliance Outlet H, Snap-in Mounting, Front Side, Solder or Quick-connect Terminal - 6602-4 - SCHURTER Inc
Santa Rosa, CA, United States
IEC Appliance Outlet H, Snap-in Mounting, Front Side, Solder or Quick-connect Terminal
6602-4
IEC Appliance Outlet H, Snap-in Mounting, Front Side, Solder or Quick-connect Terminal 6602-4
Description Panel mount: Snap-in version front side 1 Function: Connector, Pin temperature 70 °C, Protection class II Solder / Quick Connect Other versions on request Other panel thickness Types for enhanced glow wire test requirements acc. IEC 60695-2-12 and -13 for the use in unattended household equipment acc. IEC 60335-1

Description

  • Panel mount: Snap-in version front side
  • 1 Function: Connector, Pin temperature 70 °C, Protection class II
  • Solder / Quick Connect

Other versions on request

  • Other panel thickness
  • Types for enhanced glow wire test requirements acc. IEC 60695-2-12 and -13 for the use in unattended household equipment acc. IEC 60335-1
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Power Connectors
Product Number 6602-4
Product Name IEC Appliance Outlet H, Snap-in Mounting, Front Side, Solder or Quick-connect Terminal
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
Mounting Style Panel; Snap-in mount
Termination Types Solder Cup; Quick Connect
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 4301.5003.01 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
AC Power Entry Modules - 4303.2406 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount, Snap-In
View Details
AC Power Entry Modules - 3-104-320 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount, Snap-In
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-2109-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
2 suppliers