Connector Header Through Hole 2 position
2 Pos Board Mount PCB Receptacle Pin
Connector
RECTANGULAR CONN, RCPT, 2POS, PCB, BLK; No. of Contacts:2Contacts; Product Range:AT BoardLock Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:5.4mm; Gender:Receptacle; Contact Gender:Pin RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 889-1885-ND | AT04-2P-BM01 | 78Y0510 |
| Product Name | Headers, Male Pins | Rectangular Conn, Rcpt, 2Pos, Pcb, Blk; No. Of Contacts Amphenol Sine/tuchel | |
| Connector Type | Header Connector; Receptacle | Rectangular Connectors, Heavy Duty |