PLUG AND SOCKET CONNECTOR HOUSING; Product Range:AT Series; Gender:Receptacle; No. of Positions:12Position
RECEPTACLE, AT, 12 WAY, PIN; Product Range:AT Series; Gender:Receptacle; No. of Positions:12Ways; Pitch Spacing:-; For Use With:AT Series Pin Contacts; SVHC:No SVHC (27-Jun-2018); Current Rating:13A; Flammability Rating:UL94V-0; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 14R5582 |
| Product Name | Plug And Socket Connector Housing; Product Range Amphenol Sine/tuchel |