Amphenol Sine Systems Rcpt Housing, 12Pos, Key-A, Plastic; Product Range Amphenol Sine/tuchel AT04-12PA-PM12

Description
RCPT HOUSING, 12POS, KEY-A, PLASTIC; Product Range:AT PanelMate Series™; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:-; For Use With:Amphenol PanelMate AT Series Size 16 Pin Contacts RoHS Compliant: Yes
Description
RCPT HOUSING, 12POS, KEY-A, PLASTIC; Product Range:AT PanelMate Series™; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:-; For Use With:Amphenol PanelMate AT Series Size 16 Pin Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rcpt Housing, 12Pos, Key-A, Plastic; Product Range Amphenol Sine/tuchel - 78Y0442 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Housing, 12Pos, Key-A, Plastic; Product Range Amphenol Sine/tuchel
78Y0442
Rcpt Housing, 12Pos, Key-A, Plastic; Product Range Amphenol Sine/tuchel 78Y0442
RCPT HOUSING, 12POS, KEY-A, PLASTIC; Product Range:AT PanelMate Series™; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:-; For Use With:Amphenol PanelMate AT Series Size 16 Pin Contacts RoHS Compliant: Yes

RCPT HOUSING, 12POS, KEY-A, PLASTIC; Product Range:AT PanelMate Series™; Gender:Receptacle; No. of Positions:12Positions; Pitch Spacing:-; For Use With:Amphenol PanelMate AT Series Size 16 Pin Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 78Y0442
Product Name Rcpt Housing, 12Pos, Key-A, Plastic; Product Range Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 40 mm (1.57 inch)
Bearing Bore / Ring O.D. 1.26 inch (32 mm)
View Details