Amphenol Sine Systems Housing, Rcpt, 8Pos, Plastic, Black; Product Range Amphenol Sine/tuchel AT04-08PB-L012

Description
HOUSING, RCPT, 8POS, PLASTIC, BLACK; Product Range:AT PanelMate Series™; Gender:Receptacle; No. of Positions:8Positions ; For Use With:Amphenol PanelMate AT Series Size 16 Pin Contacts; Connector Body Material:Thermoplast ic BodyRoHS Compliant: Yes
Datasheet
Description
HOUSING, RCPT, 8POS, PLASTIC, BLACK; Product Range:AT PanelMate Series™; Gender:Receptacle; No. of Positions:8Positions ; For Use With:Amphenol PanelMate AT Series Size 16 Pin Contacts; Connector Body Material:Thermoplast ic BodyRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housing, Rcpt, 8Pos, Plastic, Black; Product Range Amphenol Sine/tuchel - 98AC8292 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Rcpt, 8Pos, Plastic, Black; Product Range Amphenol Sine/tuchel
98AC8292
Housing, Rcpt, 8Pos, Plastic, Black; Product Range Amphenol Sine/tuchel 98AC8292
HOUSING, RCPT, 8POS, PLASTIC, BLACK; Product Range:AT PanelMate Series™; Gender:Receptacle; No. of Positions:8Positions ; For Use With:Amphenol PanelMate AT Series Size 16 Pin Contacts; Connector Body Material:Thermoplast ic BodyRoHS Compliant: Yes

HOUSING, RCPT, 8POS, PLASTIC, BLACK; Product Range:AT PanelMate Series™; Gender:Receptacle; No. of Positions:8Positions; For Use With:Amphenol PanelMate AT Series Size 16 Pin Contacts; Connector Body Material:Thermoplastic BodyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 98AC8292
Product Name Housing, Rcpt, 8Pos, Plastic, Black; Product Range Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 40 mm (1.57 inch)
Bearing Bore / Ring O.D. 1.38 inch (35 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details